location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 5100 World
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL5.002.60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926075183 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 5" Black, Silver
  • - Auto
  • - Lane guidance
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Built-in speaker(s)
Long product name TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver :
The short editorial description of TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver

5", 480 x 272, 8GB, Micro SD, 229 g
More>>>
Short summary description TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver:
This short summary of the TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 5100 World, Multi, World, 5", 480 x 272 pixels, Flash, MicroSD (TransFlash)

Long summary description TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver:
This is an auto-generated long summary of TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.08 oz (229 g) Black, Silver based on the first three specs of the first five spec groups.

TomTom GO 5100 World. Languages support: Multi. Map coverage: World. Display diagonal: 5", Display resolution: 480 x 272 pixels. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB. Form factor: Fixed, Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:14
Uk has collected 8 expert reviews for TomTom GO 5100 World navigator Fixed 12.7 cm (5") Touchscreen 229 g Black, Silver and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 23:34:14
What is the TomTom GO 5100? The GO 5100 is our first glimpse of the latest mild update to the TomTom GO redesign of about two years ago, and replaces the GO 5000 . As the relatively small change in model name implies, this isn't a huge design upheaval...
Good Lifetime safety cameras and TomTom Traffic, Lifetime world maps, MyDrive connectivity...
Bad Premium price...
Bottom line The TomTom GO 5100 takes over from its predecessor as the top premium 5-inch sat-nav option...
100%
knowyourmobile.com
Updated:
2017-09-24 04:41:27
It is now 2017. We live in a world full of mobile phones; everybody has one — even your grandparents. We use them every day for everything from paying for goods to making calls and sending emails. A lot of people use them as sat-nav in their car as well...
0%
Brand Image Article code product Stock Price from
TomTom

TomTom GO 61 navigator Fixed 6" Touchscreen 10.6 oz (300 g) Black
(show image)
1FC6.002.29 GO 61 0.00
(excl. VAT)
0 (incl. VAT)