location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24E650PL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24E65UPL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086884266 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:00:47
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.6" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - 25 W
Guarantee: 3 years
Long product name Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black

23.6" LED, 1920 x 1080, 250 cd/m², CR 1000:1, Mega DCR, 4 ms, 1 x D-Sub, 1 x DisplayPort, 1 x HDMI
More>>>
Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Clear picture quality from every angle
- Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for an optimal and comfortable viewing experience from any angle.
- Full HD Resolution: Provides clean and crisp picture quality in 1920x1080 resolution so you can see all of your content clearly.
- Fast 4ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy with energy-efficient features
- SMART Eco Saving: The SE650 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values.
- Eco Power Off (0.00W): A world first, the SE650 consumes zero power (0.00W) when in off mode, a significant reduction from the 0.3W - 0.5W power consumption of conventional monitors. This groundbreaking development has been certified by TÜV Rheinland and Intertek.
- Off Timer Plus: The SE650 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.

Eco-friendly materials with Intertek Green Leaf certification
- Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.
- Accessory Packaging: Samsung has reduced the LDPE in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.

A professional ergonomic monitor for truly professional needs
- HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130mm.
- Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
- Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
- VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar
The ability to access multimedia content on workplace devices is becoming increasingly important. The Samsung SE650 can be fitted with an optional USB soundbar, which attaches to the back of the monitor to provide the same benefit as a built-in speaker. This delivers quality sound (2.5 W), while saving space and keeping your workspace organised.

Essential connectivity to suit any workspace
No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports.

Short summary description Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24E650PL, 23.6", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24E650PL LED display 23.6" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24E650PL. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.6"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0107 x 0.0107" (0.272 x 0.272 mm)
Color gamut
72%
Performance
Game mode
Yes
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
HDCP
Yes
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-1 - 95°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-3 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.005 W
AC input voltage
100 - 240 V
Annual energy consumption
36 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
21.8" (554.6 mm)
Depth (with stand)
8.82" (224 mm)
Height (with stand)
19.2" (487.3 mm)
Weight (with stand)
12.4 lbs (5.63 kg)
Width (without stand)
21.8" (554.6 mm)
Depth (without stand)
2.18" (55.4 mm)
Height (without stand)
13" (330.5 mm)
Weight (without stand)
8.75 lbs (3.97 kg)
Packaging data
Package width
24.9" (632 mm)
Package depth
7.28" (185 mm)
Package height
16" (406 mm)
Package weight
15.7 lbs (7.14 kg)
User Guide on CD-ROM
Yes
Packaging content
Cables included
Audio (3.5mm), USB, VGA
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Safety
CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada): UL60950-1, KC(Korea): K60950-1, PSB(singapore), Soncap(Negeria), Kucas(Kwuit), SASO(Saudi Arabia): IEC60950-1, CCC(China): GB4943-2011
Heavy metals free
Hg (mercury)
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
Sleep timer
Yes
Active display area (W x H)
20.5 x 11.5" (521.3 x 293.2 mm)
No flickering
Yes
Energy efficiency class (old)
B
Certification
TÜV GS TCO CE, FCC(USA), IC(Canada): FCC Part15 Subpart B, CE(Europe): EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC(China): GB9254-2008 GB17625.1-2012
Recycling data
Total amount of recyclable materials
30%
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:50:26
Uk has collected 3 expert reviews for Samsung S24E650PL LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Article code product Stock Price from
Samsung LS24E45UFS computer monitor 24" 1920 x 1080 pixels Full HD LED Black Samsung LS24E45UFS computer monitor 24" 1920 x 1080 pixels Full HD LED Black
(show image)
LS24E45UFS LS24E45UFS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24C650PL LED display 23.6" 1920 x 1080 pixels Full HD Black Samsung S24C650PL LED display 23.6" 1920 x 1080 pixels Full HD Black
(show image)
LS24C65UPCK S24C650PL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450DL LED display 23.6" 1920 x 1080 pixels Full HD Black Samsung S24E450DL LED display 23.6" 1920 x 1080 pixels Full HD Black
(show image)
LS24E45UDLC S24E450DL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450M LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24E450M LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KMS S24E450M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBS S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 650 S24E650C LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung 650 S24E650C LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LS24E65KCS S24E650C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 200 Series S24E200BL LED display 23.6" 1920 x 1080 pixels Full HD Black Samsung 200 Series S24E200BL LED display 23.6" 1920 x 1080 pixels Full HD Black
(show image)
LS24E20KBL S24E200BL 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E450B LED display 24" 1920 x 1080 pixels Full HD Black Samsung S24E450B LED display 24" 1920 x 1080 pixels Full HD Black
(show image)
LS24E45KBSV S24E450B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U24E850R LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black Samsung U24E850R LED display 23.5" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LU24E85KRS U24E850R 0.00
(excl. VAT)
0 (incl. VAT)