Samsung logo

Samsung S22E650D LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194171
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Samsung S22E650D LED display 21.5" 1920 x 1080 pixels Full HD Black:

21.5" LED, 1920 x 1080, CR 1000:1, Mega DCR, 250 cd/m², 4 ms, 1 x D-Sub, 1 x DVI, 1 x DisplayPort

Samsung S22E650D LED display 21.5" 1920 x 1080 pixels Full HD Black:

View fast on-screen motion smoothly and easily
Enjoy a picture with optimised viewing comfort
Reduce power consumption without a loss in picture quality Stay eco-friendly with a monitor made of recycled plastics

Clear picture quality from every angle
- Wide Viewing Angle: Delivers a 178° wide viewing angle horizontally and vertically for an optimal and comfortable viewing experience from any angle.
- Full HD Resolution: Provides clean and crisp picture quality in 1920 x 1080 resolution so you can see all of your content clearly.
- Fast 4 ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.

Easy on the eyes for a more comfortable viewing experience
- Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button.
- Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.

Save energy with energy-efficient features
- SMART Eco Saving: The SE650 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values.
- Eco Power Off (0 W): A world first, the SE650 consumes zero power (0 W) when in off mode, a significant reduction from the 0.3 W - 0.5 W power consumption of conventional monitors. This groundbreaking development has been certified by TÜV Rheinland and Intertek.
- Off Timer Plus: The SE650 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.

Eco-friendly materials with Intertek Green Leaf certification
- Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics.
- PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.
- Accessory Packaging: Samsung has reduced the LDPE in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.

A professional ergonomic monitor for truly professional needs
- HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130 mm.
- Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
- Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
- VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.

Optional mountable USB soundbar
The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung SE650 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5 W) while saving space and keeping your workspace more organised.

Essential connectivity to suit any workspace
No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports.

Short summary description Samsung S22E650D LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22E650D, 21.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S22E650D LED display 21.5" 1920 x 1080 pixels Full HD Black:

Samsung S22E650D. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.