location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne USB-0301 network card 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast Ethernet USB Network Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-0301 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867157046 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne USB-0301 network card 100 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - RJ-45 USB
  • - 100 Mbit/s 10/100BaseT(X)
Long product name LevelOne USB-0301 network card 100 Mbit/s :
The short editorial description of LevelOne USB-0301 network card 100 Mbit/s

USB 2.0, 1 x 10/100Mbps RJ-45 port, IEEE 802.3/u/x/az, IEEE 802.1Q
More>>>
LevelOne USB-0301 network card 100 Mbit/s:
The official marketing text of LevelOne USB-0301 network card 100 Mbit/s as supplied by the manufacturer

Fast and easy connection with USB
LevelOne USB Fast Ethernet Adapter allows you to connect to the internet easily through the built-in port on your laptop or gaming console. Now you no longer need to have an Ethernet connection in order to surf the web. This is an ideal solution for MacBook Air (100% Mac compatible) or other computers that may have wireless built-in but don’t come with an Ethernet port. Sometimes you need to physically connect to a network cable to help transfer files or access secure information. USB-0301 easily does the job, all through your USB port.

Reliable, efficient and standards compliant
USB-0301 is USB 1.0, 1.1, and 2.0 compliant. It also follows the Ethernet standards set by the IEEE 802.3 and 802.3u, allowing you to take advantage of the Fast Ethernet speeds of up to 100 Mbps. This provides a strong backbone for any high-speed broadband connection to the internet as well as fast speeds for the Local Area Network file transfers.

- Provides an Internet connection through a single USB port
- 10/100Mbps wire speed transmission and reception
- Compact, lightweight design
- Supports IPv4/IPv6 network operation
- Simple Plug and Play installation
- No additional power supply required
- Supports Windows XP / Vista / 7 / 8, Mac OS X 10. 5 / 6 / 7 / 8 / 9

Short summary description LevelOne USB-0301 network card 100 Mbit/s:
This short summary of the LevelOne USB-0301 network card 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne USB-0301, Wired, RJ-45, USB, 100 Mbit/s, Black

Long summary description LevelOne USB-0301 network card 100 Mbit/s:
This is an auto-generated long summary of LevelOne USB-0301 network card 100 Mbit/s based on the first three specs of the first five spec groups.

LevelOne USB-0301. Connectivity technology: Wired, Host interface: RJ-45, Interface: USB. Maximum data transfer rate: 100 Mbit/s. USB powered. Product color: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Interface *
USB
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
100 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Product color
Black
Internal *
No
Country of origin
China
Certification
CE, FCC
Power
Output voltage
5 V
Power consumption (typical)
0.5 W
Power consumption
500 mA
USB powered
Yes
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
10 - 80 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.89" (48 mm)
Depth
0.827" (21 mm)
Height
0.579" (14.7 mm)
Weight
1.59 oz (45 g)
Packaging data
Quantity
1
Package width
6.73" (171 mm)
Package depth
5.98" (152 mm)
Package height
1.18" (30 mm)
Package weight
0.882 oz (25 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
LevelOne USB-0402 network card Ethernet 1000 Mbit/s LevelOne USB-0402 network card Ethernet 1000 Mbit/s
(show image)
USB-0402 Gigabit USB-C Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0503 network card Ethernet 1000 Mbit/s LevelOne USB-0503 network card Ethernet 1000 Mbit/s
(show image)
USB-0503 Gigabit USB Network Adapter, USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne USB-0504 network card Ethernet 1000 Mbit/s LevelOne USB-0504 network card Ethernet 1000 Mbit/s
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s LevelOne FNC-0107TX network card Internal Ethernet 200 Mbit/s
(show image)
FNC-0107TX FNC-0107TX 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GNC-0111 network card Internal Fiber 2000 Mbit/s LevelOne GNC-0111 network card Internal Fiber 2000 Mbit/s
(show image)
GNC-0111 Gigabit Fiber PCIe Network Card, Multi-Mode, SC 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0104FX network card Internal Fiber LevelOne FNC-0104FX network card Internal Fiber
(show image)
FNC-0104FX Fast Ethernet Fiber PCI Network Card, 1 x SC Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s LevelOne FNC-0103FX network card Internal Fiber 200 Mbit/s
(show image)
FNC-0103FX Fast Ethernet Fiber PCI Network Card, 1 x ST Multi-Mode Fiber 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)