location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena 3725-20 hand tool shaft/handle/adapter Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combisystem wooden handles FSC® 100 %
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3725-20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4078500372503
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2021 11:09:41
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gardena 3725-20 hand tool shaft/handle/adapter Wood :
The short editorial description of Gardena 3725-20 hand tool shaft/handle/adapter Wood

150 cm, wooden
More>>>
Short summary description Gardena 3725-20 hand tool shaft/handle/adapter Wood:
This short summary of the Gardena 3725-20 hand tool shaft/handle/adapter Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena 3725-20, Wood, Wood, FSC®, 59.1" (150 cm)

Long summary description Gardena 3725-20 hand tool shaft/handle/adapter Wood:
This is an auto-generated long summary of Gardena 3725-20 hand tool shaft/handle/adapter Wood based on the first three specs of the first five spec groups.

Gardena 3725-20. Material: Wood, Product color: Wood, Certification: FSC®. Handle length: 59.1" (150 cm)

Brand Image Article code product Stock Price from
Gardena

Gardena 3728-20 hand tool shaft/handle/adapter Aluminum, Wood
(show image)
3728-20 Combisystem wooden handles FSC 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3715 hand tool shaft/handle/adapter Aluminum, Plastic
(show image)
3715 combisystem Aluminium Handle 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3713 hand tool shaft/handle/adapter Aluminum, Plastic
(show image)
3713 3713 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3723-20 hand tool shaft/handle/adapter Wood
(show image)
3723-20 Combisystem wooden handles FSC® 100 % 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 3516 Aluminum Hand tool handle
(show image)
3516-20 3516 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8900 Aluminum
(show image)
8900-20 8900 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)