location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 656a 56x oem black Bulk optical disc drive Internal White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
656a 56x oem black Bulk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B5211.DF3/BF3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:54:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ 656a 56x oem black Bulk optical disc drive Internal White :
The short editorial description of BenQ 656a 56x oem black Bulk optical disc drive Internal White

656a 56x oem black Bulk
More>>>
BenQ 656a 56x oem black Bulk optical disc drive Internal White:
The official marketing text of BenQ 656a 56x oem black Bulk optical disc drive Internal White as supplied by the manufacturer

Flash Memory
Flash Memory provides an easy solution for you to upgrade the software in your BenQ drive. Not only improving the performance of the drive but also by adding support for the latest standards and types of CD media.

56X max. Data Transfer Rate
The CD-ROM 656A has a data transfer rate of 56X.

More Features
Digital Volume Control

Short summary description BenQ 656a 56x oem black Bulk optical disc drive Internal White:
This short summary of the BenQ 656a 56x oem black Bulk optical disc drive Internal White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 656a 56x oem black Bulk, White, 128 MB, 8400 MB/s, 56x, 90 ms, 15 - 90%

Long summary description BenQ 656a 56x oem black Bulk optical disc drive Internal White:
This is an auto-generated long summary of BenQ 656a 56x oem black Bulk optical disc drive Internal White based on the first three specs of the first five spec groups.

BenQ 656a 56x oem black Bulk. Product color: White. Drive device, buffer size: 128 MB, Burst transfer rate: 8400 MB/s. CD read speed: 56x. Access time: 90 ms. Weight: 2.2 lbs (1 kg)

Design
Internal *
Yes
Product color
White
Performance
Drive device, buffer size
128 MB
Burst transfer rate
8400 MB/s
Reading speed
CD read speed *
56x
Access time
Access time
90 ms
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
2.2 lbs (1 kg)
Other features
Power requirements
DC 5V +/- 5%, 1.2A Max, DC12V +/- 5%, 1.0A Max
Drive devices applicable disk format
CD-audio, CD-ROM (mode 1 and mode 2), CD-ROM XA (mode 2, form 2), CD-Plus, CD-i / FMV, Video CD, Photo CD (single- & multi-session), I-TRAX enhanced CD, Karaoke CD, CD-R, CD-RW
Dimensions (WxDxH)
5.83 x 1.65 x 7.8" (148 x 42 x 198 mm)
Compatible operating systems
Windows 95/98/ME/NT 4.0/2000/XP
Brand Image Article code product Stock Price from
BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal
(show image)
99.B4G13.0F3 DVDROM 1650V 16X50X BULK BLACK 0.00
(excl. VAT)
0 (incl. VAT)