location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 65521920 halogen bulb 100 W Warm white E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65521920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65521920
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500655219
Category:
Lamp with a small amount of a halogen (e.g. iodine) inside. Often used for projection and illumination.
Halogen Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:36:06
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Philips 65521920 halogen bulb 100 W Warm white E27:
This short summary of the Philips 65521920 halogen bulb 100 W Warm white E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 65521920, 100 W, E27, PAR38, 2000 h, 950 lm, Warm white

Long summary description Philips 65521920 halogen bulb 100 W Warm white E27:
This is an auto-generated long summary of Philips 65521920 halogen bulb 100 W Warm white E27 based on the first three specs of the first five spec groups.

Philips 65521920. Bulb power: 100 W, Fitting/cap type: E27, Bulb size: PAR38, Bulb lifetime: 2000 h, Luminous flux: 950 lm, Light color: Warm white, Beam angle (max): 30°, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Performance
Bulb shape
Reflector
Bulb size
PAR38
Luminous flux *
950 lm
Bulb power *
100 W
Light color *
Warm white
Color temperature *
2800 K
Fitting/cap type *
E27
Dimmable *
Yes
Beam angle (max)
30°
Bulb lifetime *
2000 h
Color Rendering Index (CRI)
100
Power factor
1
Luminous intensity
3100 cd
Power
Input voltage
230 V
Rated power
100 W
Energy consumption (1000 hours)
100 kWh
Weight & dimensions
Diameter
4.8" (12.2 cm)
Weight
11.9 oz (338 g)
Height
5.47" (139 mm)
Other features
Lamps quantity
1 lamp(s)
Energy efficiency class (old)
D