Maxtor logo

Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb internal hard drive 3.5" Ultra-ATA/133

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17051
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb internal hard drive 3.5" Ultra-ATA/133:

Diamond Max 10 250Gb UATA 133 7200rpm 16Mb

Short summary description Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb internal hard drive 3.5" Ultra-ATA/133:

Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb, 250 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/133

Long summary description Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb internal hard drive 3.5" Ultra-ATA/133:

Maxtor DiamondMax Diamond Max 10 250Gb UATA 133 7200rpm 16Mb. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/133

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.