location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel JOY ring binder A4 Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JOY Lever Arch File 75mm A4 Lovely Lime
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2104013 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252423342
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel JOY ring binder A4 Lime :
The short editorial description of Rexel JOY ring binder A4 Lime

JOY Lever Arch Files, Lovely Lime
More>>>
Short summary description Rexel JOY ring binder A4 Lime:
This short summary of the Rexel JOY ring binder A4 Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel JOY, A4, Lime, 11" (280 mm), 2.95" (75 mm), 12.4" (315 mm), 14.2 oz (403 g)

Long summary description Rexel JOY ring binder A4 Lime:
This is an auto-generated long summary of Rexel JOY ring binder A4 Lime based on the first three specs of the first five spec groups.

Rexel JOY. Format: A4, Product color: Lime. Width: 11" (280 mm), Depth: 2.95" (75 mm), Height: 12.4" (315 mm). Package width: 12.4" (316 mm), Package depth: 11.1" (282 mm), Package height: 3.11" (79 mm)

Colourful range

A brightly coloured, practical range to brighten up any desk!

High Quality Linen Texture
High Quality Linen Texture

Finished with a durable, wipe clean linen texure

Reversible Label

Double sided insert spine label to easily identify your file contents

Secure Mechanism
Secure Mechanism

Locking lever arch mechanism keeps your documents secure

Capacity

Holds up to a generous 375 sheets of 80gsm paper

Brand Image Article code product Stock Price from
Rexel

Rexel D26214 ring binder Foolscap Black, Green
(show image)
D26214 Dox 2 Class Lever Arch File Green 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel D26211 ring binder Foolscap Black, Red
(show image)
D26211 Dox 2 Class Lever Arch File Red 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel D26210 ring binder Foolscap Black
(show image)
D26210 Dox 2 Class Lever Arch File Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel D26206 ring binder Foolscap Black, Yellow
(show image)
D26206 Dox 2 Class Lever Arch File Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Pink
(show image)
2104009 JOY Lever Arch File 75mm A4 Pretty Pink 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Purple
(show image)
2104012 JOY Lever Arch File 75mm A4 Perfect Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Blue
(show image)
2104011 JOY Lever Arch File 75mm A4 Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel D26204 ring binder Foolscap Black, Blue
(show image)
D26204 Dox 2 Class Lever Arch File Blue 0.00
(excl. VAT)
0 (incl. VAT)