Rexel logo

Rexel JOY ring binder A4 Purple

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28850
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel JOY ring binder A4 Purple:

JOY Ring Binders, Perfect Purple

Short summary description Rexel JOY ring binder A4 Purple:

Rexel JOY, A4, Purple, 125 sheets, 0.984" (2.5 cm), 10" (255 mm), 1.77" (45 mm)

Long summary description Rexel JOY ring binder A4 Purple:

Rexel JOY. Format: A4, Product color: Purple, Maximum capacity: 125 sheets. Width: 10" (255 mm), Depth: 1.77" (45 mm), Height: 12.3" (312 mm). Quantity per pack: 1 pc(s), Package width: 10.3" (262 mm), Package depth: 12.4" (314 mm)

Reasons to buy
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.