location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBASE-LR Lite SFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXM764-1000S
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ :
The short editorial description of NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+

10GBASE-LR Lite SFP+ Transceiver
More>>>
NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+:
The official marketing text of NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ as supplied by the manufacturer

AXM764 is NETGEAR 10GBASE-LR “Lite” SFP+ Transceiver, a new class of SMF 10G transmitter with LC duplex connector. While not a standard yet, 10GBASE-LR LITE has a specified reach of 2 km (1.24 mile) over standard 9/125µm single mode fiber. 10GBASE-LR LITE isn’t a replacement for standard 10GBASE-LR optics: it is just relevant alternative for “shorter” reach SMF applications.

Short summary description NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+:
This short summary of the NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 10GBASE-LR Lite SFP+, Fiber optic, 10000 Mbit/s, SFP+, LC, 9/125 µm, LR

Long summary description NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+:
This is an auto-generated long summary of NETGEAR 10GBASE-LR Lite SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ based on the first three specs of the first five spec groups.

NETGEAR 10GBASE-LR Lite SFP+. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Compatible products: NETGEAR M5300, M6100, M7100, M7300. Number of products included: 1 pc(s)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP+
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
9/125 µm
SFP transceiver standard
LR
Maximum transfer distance
78740.2" (2000 m)
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3u
Cabling technology
10GBASE-LR
Duplex system
Full
Performance
Auto MDI/MDI-X
Yes
Features
Hot-Plug support
Yes
Compatible products
NETGEAR M5300, M6100, M7100, M7300
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Packaging data
Number of products included
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)