location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM48E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH48DMEPLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:10:16
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 48" 1920 x 1080 pixels LED 450 cd/m²
  • - Direct-LED BLU 8 ms
  • - Built-in speaker(s) 20 W
Long product name Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7 :
The short editorial description of Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7

48" LED, 1920 x 1080, 450 cd/m², 5000:1, 8 ms, D-Sub, DVI-D, HDMI x 2, DisplayPort x 2, Vesa 400 x 400 mm
More>>>
Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7:
The official marketing text of Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7 as supplied by the manufacturer

- Convey business messages with incredible clarity
- Use a built-in media player to deliver an array of content
- Stay efficient with a newly designed Home Menu UI
- Create content with a dynamic content creator

Deliver enriched digital messaging 24 / 7 with high brightness, visibility and premium picture quality
Boost brand recognition, clearly convey business messaging and increase the flow of customer traffic and revenue with bright, 700 nit, 5000:1 contrast ratio displays. Focus viewers’ attention with vivid, crystal-clear images while eliminating factors that can interrupt visibility by light reflection with glare reduction down to 2%. Optimise the viewing experience for virtually any vertical usage with Samsung’s unique Picture Quality Setting function, equipped with colour enhancer, contrast enhancer, detail enhancer and colour temperature control for fine tuning. Whether a business requires rich colour to promote products, sharp text and image display, bright video ads or multi-display video wall content, Picture Quality Setting delivers the ultimate viewing experience. Plus, you can leverage DHE Series robust 24 / 7 durability for continuous high performance with clear visibility over long periods.

Easily manage digital signage with a simplified Home UI
Heighten efficiency and productivity with a newly designed Home Menu UI that displays frequently used functions in a new, large-button matrix design. Simplify usage with a selection of customisable menu configurations that allow ready access to repeatedly used menus. Generate content more easily and conveniently than ever with the Home Menu’s newly designed templates for various vertical markets including grocery stores, QSRs, terminals and lobbies. Leverage these sharp, professional template layouts to produce and design content in either portrait or landscape orientation. And, turn the Home Menu into a touch-activated user experience by adding an optional Touch Overlay.

Manage digital signage wirelessly, virtually anywhere, anytime on a mobile device with an easy-to-use application
Simplify content control and enhance efficiency by using the MagicInfo S3 mobile application on your mobile device to create, edit and deploy content. Wirelessly connect to easily create content using templates, upload and play material from a mobile device, quickly edit content, and readily use playlist navigation to select and start content playing. Further extend connectivity using embedded Wi-Fi, which provides control and sharing with note PCs, tablets and smartphones.

Conveniently and simply manage a rich array of content with an advanced content management platform
Deliver myriad rich content with DHE Series built-in media player and simplified management through 3rd Generation Samsung SMART Signage Platform (SSSP). The embedded, all-in-one 3rd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO).
New MagicInfo S3, a content management solution embedded in 3rd Generation SSSP enables you to create, deploy and manage content more easily than the previous version with an enhanced UI and UX. MagicInfo S3 leverages 3rd Generation SSSP, an open platform that provides compatibility with myriad third-party software for flexibility and ease of use with other applications.

Transform your business messaging with a brilliant, yet simple content creator featuring free fonts, convenient stickers, dynamic effects and a weather widget
Boost revenues with professionally polished display content generated with a content management solution, MagicInfo S3, embedded within the new 3rd generation SSSP. Along with widgets and stickers, the solution provides 6 different types of free fonts in 23 styles. New MagicInfo S3 eliminates single-font formatting limitations with the upgraded ability to select from various free fonts or add your own. Use handy stamps and either preset or self-created, text-editable stickers to update your promotional information and price tags for convenient and straightforward content changes. Create eye-catching transitions with Dynamic Effect, a feature that enables slideshow-type effects, such as fade, fly-on and zoom. Plus, you can leverage a drag-and-drop widget solution to simply add widgets such as AccuWeather that displays daily and weekly weather for the ultimate in professional content presentation.

Engage viewers with an attractive design that is optimised for the environment
Enhance any display environment with a chic and streamlined design and captivating appearance. For convenient and efficient mechanical compatibility, DHE Series displays maintain the same stunning design as previous Samsung D-Series SMART Signage. To elevate your décor, the displays feature slim and elegant black hairline deco-bezel or optional white colour deco-bezel. A flexible, tag-type spacer with a logo is designed for either portrait or landscape installations to create a polished, professional look in any space.

Short summary description Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7:
This short summary of the Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DM48E, Digital signage flat panel, 48", LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung DM48E Digital signage flat panel 48" LED 450 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung DM48E. Product design: Digital signage flat panel. Display diagonal: 48", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
48"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.00720 x 0.0216" (0.183 x 0.549 mm)
Active display area (W x H)
41.5 x 23.3" (1054.1 x 592.9 mm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
No
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
Card reader integrated
Yes
Compatible memory cards
SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
0.591" (1.5 cm)
Bezel width (side)
0.374" (9.5 mm)
Bezel width (top)
0.374" (9.5 mm)
Performance
Picture-in-Picture
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
94 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
132 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1535.8 BTU/h
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
42.3" (1075.1 mm)
Depth
1.96" (49.9 mm)
Height
24.4" (619.4 mm)
Weight
24.5 lbs (11.1 kg)
Packaging data
Package width
46.7" (1185 mm)
Package depth
5.83" (148 mm)
Package height
28.1" (715 mm)
Package weight
30.9 lbs (14 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, VGA
Mounting kit
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
FCC (USA) Part 15, Subpart B Class A, KCC / EK (Korea): Tuner: KN13 / KN20 without Tuner: KN22 / KN24, CE (Europe): 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003, VCCI (Japan): VCCI V-3 / 2010.04 Class A, CCC (China): GB9254-2008, GB17625.1-2012, BSMI (Taiwan): CNS 13438 (ITE EMI) Class A / CNS13439 ( AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital), C-Tick (Australia): AS / NZS CISPR22: 2009, GOST (Russia / CIS): GOST R 51317 series, GOST 22505-97, EN55022: 2006 + A1: 2007, EN55024: 1998 + A1: 2001 + A2: 2003 ENERGY STAR 6.0 (USA)
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Dot clock scanning frequency
148.5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung LH49PMFPBGC signage display Digital signage flat panel 49" LED 500 cd/m² Full HD Black 24/7 Samsung LH49PMFPBGC signage display Digital signage flat panel 49" LED 500 cd/m² Full HD Black 24/7
(show image)
LH49PMFPBGC LH49PMFPBGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH48DCEPLGC signage display Digital signage flat panel 48" LED 350 cd/m² Full HD Black 16/7 Samsung LH48DCEPLGC signage display Digital signage flat panel 48" LED 350 cd/m² Full HD Black 16/7
(show image)
LH48DCEPLGC LH48DCEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH48DBEPLGC signage display Digital signage flat panel 48" LED 350 cd/m² Full HD Black Samsung LH48DBEPLGC signage display Digital signage flat panel 48" LED 350 cd/m² Full HD Black
(show image)
LH48DBEPLGC LH48DBEPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)