location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QSC PLX3602 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QSC Check ‘QSC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLX3602
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QSC PLX3602
Category:
Electronic amplifier that amplifies low-power audio signals (signals composed primarily of frequencies between 20 - 20 000 Hz, the human range of hearing) to a level suitable for driving loudspeakers and is the final stage in a typical audio playback chain.
Audio Amplifiers Check ‘QSC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QSC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QSC PLX3602 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Amplifier class: H
  • - Peak power per channel: 3600 W
  • - Total Harmonic Distortion (THD): 1%
  • - Signal-to-Noise Ratio (SNR): -107 dB
  • - Speakers connectivity type: XLR / 1/4" TRS
  • - 3.35 oz (95 g)
  • - Black, Silver
Long product name QSC PLX3602 Home Black, Silver :
The short editorial description of QSC PLX3602 Home Black, Silver

2RU, 3600 W, -107 dB, 1.25 V rms, 2-tier Class H, 11.5 A /120V, 21 lb
More>>>
Short summary description QSC PLX3602 Home Black, Silver:
This short summary of the QSC PLX3602 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

QSC PLX3602, 3600 W, H, 1%, -107 dB, 10000 Ω, XLR / 1/4" TRS

Long summary description QSC PLX3602 Home Black, Silver:
This is an auto-generated long summary of QSC PLX3602 Home Black, Silver based on the first three specs of the first five spec groups.

QSC PLX3602. Peak power per channel: 3600 W, Amplifier class: H, Total Harmonic Distortion (THD): 1%. Speakers connectivity type: XLR / 1/4" TRS. AC input voltage: 120 V, Maximum current: 11.5 A. Width: 19" (483 mm), Depth: 12.8" (326 mm), Height: 3.5" (89 mm). Certification: CE, FCC, cUL, UL