location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DreamColor Z24x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E9Q82A8 ABA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - 1920 x 1200 pixels 16:10
  • - 6 ms 350 cd/m² 1000:1
  • - 58 W
Guarantee: 3-years limitedincluding 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black :
The short editorial description of HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black

DreamColor Z24x Professional Display
More>>>
HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black:
The official marketing text of HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black as supplied by the manufacturer

Enjoy pure, consistent 10-bit color accuracy from design to production with push-button color space selection and easy color calibration on the amazingly affordable HP DreamColor Z24x Professional Display.

Features

Turn on your creativity with a premium display
- Bring your dreams to life with a 61 cm (24'') diagonal DreamColor panel that produces up to 1.07 billion colors from a massive color gamut covering 99% of Adobe RGB.

The power tool for your color workflow
- Experience push-button color space selection as the HP DreamColor Engine 2 powers through your content with 10-bit color accuracy.

Easy color customization at your fingertips
- Use the optional HP DreamColor Calibration Solution1 to recalibrate any preset or create your own color space.

Short summary description HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black:
This short summary of the HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor Z24x, 24", 1920 x 1200 pixels, LCD, 6 ms, Black

Long summary description HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black:
This is an auto-generated long summary of HP DreamColor Z24x computer monitor 24" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

HP DreamColor Z24x. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Supported graphics resolutions
1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Viewable size, horizontal
20.5" (52 cm)
Viewable size, vertical
12.8" (32.6 cm)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
22" (559.4 mm)
Depth (with stand)
9.37" (238 mm)
Height (with stand)
20.7" (525 mm)
Width (without stand)
22" (559.4 mm)
Depth (without stand)
2.62" (66.5 mm)
Height (without stand)
14.4" (365 mm)
Weight (without stand)
15.4 lbs (6.98 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:31:26
Uk has collected 3 expert reviews for HP DreamColor Z24x computer monitor 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
alphr.com
Updated:
2016-11-14 20:31:26
Every time you gape at an astonishing photo or marvel at the spectacle on screen in an IMAX movie theatre, you can be sure of one thing: those images were perfected with the aid of a colour-accurate monitor. But even if you're not a professional, a colour...
Bottom line Were it not for the iffy backlighting on our review unit, we'd have been inclined to be very positive about the DreamColor Z24x. Our only closing thought is that other retail units might not exhibit the same level of backlight variation (bear in mind that...
60%
apcmag.com
Updated:
2016-11-14 20:31:26
While performance is paramount, HP's workstation line-up is also claimed to have better reliability, with carefully tested parts backed by a three year warranty.For best effect you'll obviously need to couple your workstation with a professional display...
80%
postperspective.com
Updated:
2018-05-10 02:34:25
So, we all know how important a color-accurate monitor is in making professional-level graphics, right? Right?!? Even at the most basic level, when you're stalking online for the perfect watch band for your holiday present of a smart watch, you want the o...
Bottom line So while 24-inches is a bit small for my tastes for a display, I am seriously impressed at the street price of the Z24x, allowing a lot more pros and semi-pros to get the DreamColor accuracy HP offers at half the price. While I wouldn't recommend color gr...
0%