NEC logo

NEC MultiSync E805 + Logitech ConferenceCam CC3000e 80" Full HD Black 400 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79884
Info modified on:
10 Aug 2024, 09:55:47
Long product name NEC MultiSync E805 + Logitech ConferenceCam CC3000e 80" Full HD Black 400 cd/m²:

LED TV, 80" (203cm), Full HD (1920x1080), 16:9, HDMI, DisplayPort, USB, 430W, 61.0kg + Logitech ConferenceCam CC3000e

Short summary description NEC MultiSync E805 + Logitech ConferenceCam CC3000e 80" Full HD Black 400 cd/m²:

NEC MultiSync E805 + Logitech ConferenceCam CC3000e, 80", 1920 x 1080 pixels, Full HD, Black

Long summary description NEC MultiSync E805 + Logitech ConferenceCam CC3000e 80" Full HD Black 400 cd/m²:

NEC MultiSync E805 + Logitech ConferenceCam CC3000e. Display diagonal: 80", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 400 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Ethernet LAN. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.