location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
370
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L4R41A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296186908 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Apr 2017
Product end of life date
Bullet Points HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Exceed your customers' image quality expectations, job after job. Achieve sharp, consistent results across a wide substrate range. Repeat, print to print. Expand into porous textiles.[1] Odourless HP Latex Ink prints go where solvent can't.
  • - Meet urgent job requests: 3-litre ink cartridges, HP Latex Mobile[4] remote monitoring for less intervention, more unattended printing. Get high quality at high production speeds with HP Latex Optimiser. Avoid waiting: prints come out completely dry.
  • - Improve margins with cost-effective, 3-litre HP ink cartridges.[2] Use fewer cartridges, change ink while printing. Save time with automated processes and maintenance. Reduce environmental impact with less ink cartridge waste/disposal.
Long product name HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN :
The short editorial description of HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN

HP Latex 370 Printer
More>>>
HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
The official marketing text of HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer

See high productivity, help improve margins. Produce high quality on traditional signage and beyond at production speeds. Do textiles.[1] Avoid dry time for same-day delivery. Help keep running costs low—3-liter ink cartridges, unattended printing.

Short summary description HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 370, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 91 m²/hr, Banner, 0.5 mm

Long summary description HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 370. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 64" (162.5 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Gray, Sound power level (standby): 39 dB, Sound pressure level (printing): 55 dB. Power consumption (typical): 4600 W

Expand your applications – beat client expectations

Get higher margins[2] printing on traditional signage substrates and beyond – even textiles[1] – up to 1625 mm (64 inches).
Reach new indoor spaces that solvent can’t, like healthcare – water-based HP Latex Ink prints are odourless.
Beat rivals and win new clients on eco standards with UL GREENGUARD GOLD Certified inks and prints that meet AgBB criteria.[3]
Impress clients: sharp, consistent, repeatable image quality with high-efficiency curing, 6 colours, 1200 dpi.

Enjoy same-day delivery for more unattended production

Confidently increase unattended printing with 3-litre cartridges and HP Latex Mobile remote monitoring.[4]
Reach production speeds and avoid wait time – prints come out completely dry and ready to finish and deliver.
High quality at high speeds: 31m²/hr high-speed outdoor quality with HP OMAS, HP Latex Optimiser.[5]
Deliver confidently: scratch-resistant prints last outdoors up to 5 years laminated and 3 years unlaminated.[6]

Keep running costs low with 3-litre ink cartridges

Help reduce your cost per print with cost-effective, 3-litre HP 871 Latex Ink Cartridges.[2]
Save time: reduce cartridge changes and change ink cartridges while printing.
Reduce time: HP Custom Substrate Profiling and i1 embedded spectrophotometer make ICC profiling automatic.[7]
Less ink cartridge waste and disposal and healthier HP Latex printing – no special ventilation or HAPs.[8]

Printing
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
91 m²/hr
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Media thickness
0.5 mm
Maximum roll width
64" (162.5 cm)
Maximum roll diameter
9.84" (25 cm)
Roll widths supported
254 - 1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Gray
Built-in display *
Yes
Performance
Sound power level (standby)
39 dB
Sound pressure level (printing)
55 dB
Certification
EPEAT Bronze, WEEE, RoHS, REACH, OSHA, CE
Power
Power consumption (typical)
4600 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
100.8" (2561 mm)
Depth
33.1" (840 mm)
Height
54.3" (1380 mm)
Weight
510.4 lbs (231.5 kg)
Packaging data
Package width
110" (2795 mm)
Package depth
29.9" (760 mm)
Package height
67.1" (1705 mm)
Package weight
727.5 lbs (330 kg)
Cartridge(s) included
Yes
Quick start guide
Yes
Disclaimer HP Latex 370 large format printer Latex printing Color 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1]Performance may vary depending on media – for more information, see www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The ink collector is required for porous textiles.
[2]For the HP Latex 370 Printer using cost-effective, high-capacity HP 871 3-liter Latex Ink Cartridges compared to the HP Latex 360 Printer using HP 831 775-ml Latex Ink Cartridges.
[3]Applicable to HP Latex Inks. UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit www.ul.com/gg or www.greenguard.org. HP WallArt printed on HP PVC-free Wall Paper and other prints on HP PVC-free Wall Paper printed with HP Latex Inks meet AgBB criteria for health-related evaluation of VOC emissions of indoor building products, see www.umweltbundesamt.de/en/topics/health/commissions-working-groups/ausschuss-zur-gesundheitlichen-bewertung-von.
[4]Only HP Latex 300 series printers are supported. Additional printer support will be announced when available. HP Latex Mobile is compatible with Android™ 4.1.2 or later and iPhone mobile digital devices running iOS 6 or later and requires the printer and the smart phone to be connected to the Internet.
[5]Banner-quality prints in outdoor (4-pass 4-colour) mode.
[6]Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance.
[7]ICC profiling with the spectrophotometer does not support textiles and banners.
[8]Based on a comparison of HP Latex Ink technology to competitors with leading market share as of December 2013 and analysis of published MSDS/SDSs and/or internal evaluation. Performance of specific attributes may vary by competitor and ink technology/formulation. Special ventilation equipment (air filtration) is not required to meet U.S. OSHA requirements. Special ventilation equipment installation is at the discretion of the customer – see the Site Preparation Guide for details. Customers should consult state and local requirements and regulations. HP Latex Inks were tested for Hazardous Air Pollutants, as defined in the Clean Air Act, per U.S. Environmental Protection Agency Method 311 (testing conducted in 2013) and none were detected.