Vertiv logo

Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89723
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U:
  • - Form Factor - 1U Space
  • - Ease of use - Full desktop style keyboard with number pad, touch pad and 2 USB2.0 pass through ports
  • - Environmentally responsible - Low power usage during operation and standby
  • - Global availability - Certifications and keyboard language support
Long product name Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U:

LRA185KMM-206 rack console 48.3 cm (19") 1366 x 768 pixels Plastic, Steel Black 1U

Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U:

Avocent LCD Local Rack Access Console
The Avocent LRA Console family provides the simplicity, efficiency and ease of use to make it the perfect in data center access point. The LRA line enables ease of access to multiple servers making software upgrades, troubleshooting and system mo​nitoring convenient and less time-consuming.

- Widescreen: 18.5” LED LCD panel with a 16:9 aspect ratio. Supports resolutions up to 1600 x 1200 at both full screen and aspect ratio.
- Form Factor: Easy access in the 1U space. Detent lock engages when stowed in the rack. Room for KVM installation in the same 1U space
- KVM Compatibility: LRA Consoles are compatible with all Avocent data center KVM switches
- User Interface: On-Screen menu has an intuitive design and can be accessed in 7 languages.
- Data Center Local Access: Complete entry point to local servers when needed.
- Ease of use: Full desktop style keyboard with number pad, touch pad and 2 USB 2.0 pass through ports.

Short summary description Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U:

Vertiv Avocent LRA185KMM-206, 19", 1366 x 768 pixels, TFT, 250 cd/m², 1000:1, 16.1" (41 cm)

Long summary description Vertiv Avocent LRA185KMM-206 rack console 19" 1366 x 768 pixels Plastic, Steel Black 1U:

Vertiv Avocent LRA185KMM-206. Display diagonal: 19", Display resolution: 1366 x 768 pixels, Display: TFT. Interface: USB, Keyboard port type: USB, Mouse port type: USB. Keyboard language: Italian, Keyboard layout: QWERTY. Certification: UL, CE, CCC, BSMI, C-Tick, EAC, VCCI, KCC<br>FCC Class A. Power supply type: AC, Power consumption (typical): 17 W, Power consumption (standby): 0.5 W

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.