Sencor logo

Sencor SRD 210 B radio Portable Analog Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35804
Info modified on:
03 Sept 2019, 12:47:21
Long product name Sencor SRD 210 B radio Portable Analog Black:

AM/FM, 1W RMS, 3.5mm, 635g

Short summary description Sencor SRD 210 B radio Portable Analog Black:

Sencor SRD 210 B, Portable, Analog, AM, FM, 87.5 - 108 MHz, 530 - 1600 kHz, 1 W

Long summary description Sencor SRD 210 B radio Portable Analog Black:

Sencor SRD 210 B. Radio type: Portable, Tuner type: Analog, Supported radio bands: AM, FM. RMS rated power: 1 W. Subwoofer driver diameter (imperial): 3". Headphone connectivity: 3.5 mm. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.