location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic VNAI-215 Black 15.6" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VNAI-215 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3201492 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854242394 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 10:23:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic VNAI-215 Black 15.6" Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 15.6" Black
  • - Polyester
  • - Dust resistant, Scratch resistant
  • - 14.1 oz (400 g)
Guarantee: 25 years
Long product name Case Logic VNAI-215 Black 15.6" Sleeve case :
The short editorial description of Case Logic VNAI-215 Black 15.6" Sleeve case

15.6” Top Loading Laptop Case
More>>>
Case Logic VNAI-215 Black 15.6" Sleeve case:
The official marketing text of Case Logic VNAI-215 Black 15.6" Sleeve case as supplied by the manufacturer

Straightforward and all-business with a hint of subtle styling, this laptop toploader has dedicated compartments for your 15.6” laptop, documents and the daily accessories you need to get between home and work.

- Tailored case compatible with most laptops with a 15.6'' screen
- Padded laptop compartment walls provide extra protection
- Internal Divider keeps documents separated from other items in your bag
- Front pocket panel provides basic organization for small daily accessories
- Front pocket features a wide base for bulky items like a power brick
- Top-load access allows you to easily slide your laptop in and out
- Carry comfortably with padded handles and a removable strap with anti-slip shoulder pad

Short summary description Case Logic VNAI-215 Black 15.6" Sleeve case:
This short summary of the Case Logic VNAI-215 Black 15.6" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic VNAI-215 Black, Sleeve case, 15.6", 14.1 oz (400 g)

Long summary description Case Logic VNAI-215 Black 15.6" Sleeve case:
This is an auto-generated long summary of Case Logic VNAI-215 Black 15.6" Sleeve case based on the first three specs of the first five spec groups.

Case Logic VNAI-215 Black. Case type: Sleeve case, Maximum screen size: 15.6". Weight: 14.1 oz (400 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Sleeve case
Material *
Polyester
Product main color *
Black
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
15.7" (400 mm)
Weight & dimensions
Depth
4.33" (110 mm)
Height
12.6" (320 mm)
Weight
14.1 oz (400 g)
Notebook compartment dimensions (W x D x H)
15.2 x 1.69 x 10.5" (386 x 43 x 267 mm)
Logistics data
Harmonized System (HS) code
84733080
Other features
Handle(s)
Yes
Brand Image Article code product Stock Price from
Case Logic HUXB-115-BLACK 16" Case Logic HUXB-115-BLACK 16"
(show image)
HUXB-115 BLACK HUXB-115-BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 15.6" Briefcase Blue Case Logic Huxton 15.6" Briefcase Blue
(show image)
HUXB-115 BLUE Huxton 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)