location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Exprelia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8859/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8859/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103726548
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 11:03:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.5 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1400 W
  • - White
Long product name Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L :
The short editorial description of Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L

1400 W, 15 bar, 230 V, 1.5 l, 13 kg
More>>>
Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L:
The official marketing text of Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L as supplied by the manufacturer

Exquisite coffee, fine tuned to your taste
Proven hygiene without hassle with steam cleaning
With Exprelia, aspiring coffee experts can experience the thrill of preparing a cup as
professionals would, with the ability to refine up to 7 settings for each drink and the
guarantee of a perfect hygiene, certified by VDE

Advanced technology designed for coffee perfection
- Delicious hot Cappuccino and Latte Macchiato at one touch
- Extract maximum flavor with the 100% ceramic grinders
A variety of coffees customized to your taste
- A multitude of specialty coffees at the touch of a button
- The strength selection remembers just how strong you like it
- Fine-tune the coffee's richness with 15 grinder settings
- Enjoy a crema layer as you like it with a twist of a knob
- Refine the coffee taste by adjusting the pre-brewing time
High comfort is part of the experience
- The fully removable brewing group can be cleaned in no time
- Proven hygiene with the patented steam cleaning carafe
- 5000 coffee cups without descaling with AquaClean filter
- Cutting-edge design with stainless steel finishing

Short summary description Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L:
This short summary of the Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Exprelia HD8859/01, Espresso machine, 1.5 L, Coffee beans, Ground coffee, Built-in grinder, 1400 W, White

Long summary description Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L:
This is an auto-generated long summary of Saeco Exprelia HD8859/01 coffee maker Fully-auto Espresso machine 1.5 L based on the first three specs of the first five spec groups.

Saeco Exprelia HD8859/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Power: 1400 W. Product color: White

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
15
Coffee beans capacity
10.6 oz (300 g)
Ground coffee container capacity
11 cups
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Adjustable milk quantity
Yes
Number of spouts
2
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Steam pipe
Yes
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.5 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Self-cleaning
Yes
Dishwasher-proof parts
Yes
Country of origin
Italy
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Ergonomics
Housing material
Chrome, Plastic, Stainless steel
Control type *
Buttons
Built-in display *
Yes
Removable water tank
Yes
Product color *
White
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
31.5" (0.8 m)
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
9.65" (245 mm)
Depth
14.2" (360 mm)
Height
16.5" (420 mm)
Weight
28.7 lbs (13 kg)
Technical details
Maximum cup height
5.91" (15 cm)
Other features
On/off switch
Yes
Country Distributor
Deutschland 1 distributor(s)