location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NE-07 Notebook Bag Stuffback red
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8N004EARED
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868547168 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 15.4"
  • - Nylon
  • - 4.19 lbs (1.9 kg)
Long product name Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case :
The short editorial description of Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case

NE-07 Notebook Bag Stuffback red
More>>>
Short summary description Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case:
This short summary of the Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin NE-07 Notebook Bag Stuffback red, Messenger case, 15.4", 4.19 lbs (1.9 kg)

Long summary description Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case:
This is an auto-generated long summary of Belkin NE-07 Notebook Bag Stuffback red 15.4" Messenger case based on the first three specs of the first five spec groups.

Belkin NE-07 Notebook Bag Stuffback red. Case type: Messenger case, Maximum screen size: 15.4". Weight: 4.19 lbs (1.9 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:21:47
Uk has collected 1 expert review for Belkin NE-07 Notebook Bag Stuffback red 39.1 cm (15.4") Messenger case but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Belkin

Belkin NE-11 Backpack 15.4" Backpack case
(show image)
F8N011EA NE-11 Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)