location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile 5 Benelux Smartphone + Bluetooth GPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1F00.543
Category:
Device used to receive GPS (Global Positioning System) signals.
GPS Receiver Modules Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels :
The short editorial description of TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels

TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS
More>>>
Short summary description TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels:
This short summary of the TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS, Bluetooth, 20 channels, 60 s, 10 s, 30 s, 1 Hz

Long summary description TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels:
This is an auto-generated long summary of TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels based on the first three specs of the first five spec groups.

TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS. Interface: Bluetooth, Channels quantity: 20 channels, Acquisition times - cold: 60 s. Weight: 2.4 oz (68 g). Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:28:57
Uk has collected 4 expert reviews for TomTom Mobile 5 Benelux Smartphone + Bluetooth GPS GPS receiver module 20 channels and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 10:28:53
This gives you the best of both worlds – a portable gps device and the tomtom go interface.
80%
zdnet.co.uk
Updated:
2011-10-04 10:28:55
TomTom MOBILE 5s smartphone-based navigation features are more than a match for the competition. The low-capacity flash memory card and initial pairing issues with the Bluetooth GPS receiver are our only complaints.
77%
LordPercy.com
Updated:
2011-10-04 10:28:57
Tom Tom Mobile 5An improved version of the tom tom mobile platform is due to hit the UK in the late spring, its not a major overhaul but wider compatibility and improved call handling may give it the edge.
0%
Brand Image Article code product Stock Price from
TomTom

TomTom Mobile 5 Benelux + Bluetooth GPS Nokia 7710 GPS receiver module NMEA-0183 (V2.0), SiRF Binary
(show image)
1F00.542 Mobile 5 Benelux + Bluetooth GPS Nokia 7710 0.00
(excl. VAT)
0 (incl. VAT)