Telekom logo

Telekom Speedport Hybrid wireless router Gigabit Ethernet 4G White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43811
Info modified on:
14 May 2024, 13:09:23
Short summary description Telekom Speedport Hybrid wireless router Gigabit Ethernet 4G White:

Telekom Speedport Hybrid, Wi-Fi 5 (802.11ac), Ethernet LAN, 3G, 4G, 4G, White

Long summary description Telekom Speedport Hybrid wireless router Gigabit Ethernet 4G White:

Telekom Speedport Hybrid. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s, Wi-Fi standards: Wi-Fi 5 (802.11ac). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WEP, WPA, WPA2. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.