location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync® LCD1980FXi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60001412
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 18 ms 270 cd/m² 600:1
  • - 48 W
Guarantee: 3 years
Long product name NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White :
The short editorial description of NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White

19 inch LCD with S-IPS panel and ultra-slim bezel design (12mm), 1280 x 1024, 18 ms, 0.29mm, 1 x VGA, 1 x DVI-D, 1 x DVI-I, TCO03, White
More>>>
Short summary description NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White:
This short summary of the NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync® LCD1980FXi, 19", 1280 x 1024 pixels, LCD, 18 ms, White

Long summary description NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White:
This is an auto-generated long summary of NEC MultiSync® LCD1980FXi computer monitor 19" 1280 x 1024 pixels White based on the first three specs of the first five spec groups.

NEC MultiSync® LCD1980FXi. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 18 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: White

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:09:24
Uk has collected 3 expert reviews for NEC MultiSync® LCD1980FXi computer monitor 48.3 cm (19") 1280 x 1024 pixels White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 16:09:24
NECs MultiSync LCD 1980FXi is all about function over form. The 19" monitor sports an extremely basic design, with a thin black bezel edging the screen and otherwise blocky appearance. Although the 1980FXi isnt as sleek as most other 19" monitors, it...
90%
Computerpoweruser.com
Updated:
2014-01-03 16:09:24
MultiSync LCD1980FXi $799.99 NEC Display Solutions (866) 632-6673 www.necdisplay.com You can use NEC’s new MultiSync LCD1980FXi with your desktop, in a multimonitor configuration, or on a wall of tiled displays. This 19-inch LCD has an ultra-thin fr...
0%
trustedreviews.com
Updated:
2014-01-03 16:09:24
With the 19in 1980FXi, NEC Display Solutions has aimed it squarely at the corporate market by citing that an information edge of a few seconds for a sock exchange dealer can decide whether profits are made or losses suffered. True, but I'm not sure that a...
Bottom line Despite NEC marketing the MultiSync LCD1980FXi at businesses, its top of the line panel, excellent performance, complete stand adjustability, comprehensive picture control and all the video ports you'll need, it's going to find buyers from all walks of li...
90%
Brand Image Article code product Stock Price from
NEC

NEC MultiSync® 1770GX computer monitor 17" 1280 x 1024 pixels
(show image)
60001500 MultiSync® 1770GX 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LCD1970V black computer monitor 19" 1280 x 1024 pixels
(show image)
60001345 LCD1970V black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LCD1970V White computer monitor 19" 1280 x 1024 pixels
(show image)
60001344 LCD1970V White 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels
(show image)
60001411 MultiSync® LCD1980FXi Black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync® LCD1980FXi Black computer monitor 19" 1280 x 1024 pixels
(show image)
60001413 MultiSync® LCD1980FXi Black 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync® LCD1970GX Black computer monitor 19" 1280 x 1024 pixels
(show image)
60001402 MultiSync® LCD1970GX Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)