EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Freestanding Top-load 15.4 lbs (7 kg) 1200 RPM White
- - Built-in display
- - Hygiene/anti-allergy, Baby care, Black, Cold, Cotton, Hand/wool, Mix, Quick, Delicate/silk
- - Load balancing system Foam control system
- - Half-load Remaining time indication
- - Spin-drying class: B
- - 76 dB
More>>>
Short summary description Hotpoint Ariston WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:
This short summary of the Hotpoint Ariston WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.
Hotpoint Ariston WMTF 722 H C IT, Top-load, 15.4 lbs (7 kg), B, 76 dB, 1200 RPM, 194 kWh
Long summary description Hotpoint Ariston WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:
This is an auto-generated long summary of Hotpoint Ariston WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White based on the first three specs of the first five spec groups.
Hotpoint Ariston WMTF 722 H C IT. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9200 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)