location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-820 Laser Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012FV3NL show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1800 x 600 DPI
  • - A4 16 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 16 MB
Guarantee: 2 years warranty as standard. Kyocera Mita guarantees the drum and developer for 3 years or 100.000 pages (whichever occurs sooner), provided each printer is used and cleaned in accordance with the service instructions.

KYOlife - 3-year on-site warranty for extension for printer and options.
Long product name KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4 :
The short editorial description of KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4

Laserprinter FS-820
More>>>
KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4:
The official marketing text of KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4 as supplied by the manufacturer

If you are looking for a robust, compact, and low-noise desktop printer tailored to your individual needs, then Kyocera is the ideal choice with professional and high-performance technology. Equipped with its own powerful print controller for greater flexibility, the FS-820 also guarantees high compatibility with office applications and quality performance. In addition, the FS-820 has two interfaces to facilitate sharing and increase efficiency. Our unique ECOSYS technology delivers high quality at high speeds with a cartridge-free design to minimise running costs. And what’s more, with its extremely durable components, the FS-820 ensures you make long-term gains.

Short summary description KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4:
This short summary of the KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-820 Laser Printer, Laser, 1800 x 600 DPI, A4, 16 ppm

Long summary description KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4:
This is an auto-generated long summary of KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-820 Laser Printer. Print technology: Laser, Maximum resolution: 1800 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
11 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Maximum internal memory
272 MB
Processor model
Power PC 405/192 MHz
Performance
Sound pressure level (printing)
49 dB
Sound power level (standby)
28 dB
Power
Power consumption (standby)
7 W
Power consumption (PowerSave)
4.5 W
Weight & dimensions
Weight
20.9 lbs (9.5 kg)
Dimensions (WxDxH)
15 x 15.4 x 9.65" (380 x 390 x 245 mm)
Other features
I/O ports
1 x IEEE 1284 1 x USB 2.0
Standard media sizes
A4, B5, A5, Letter, Legal, Custom (70 x 148 mm - 216 x 356 mm)
Power requirements
AC 220/240 V 50/60 Hz
Duplex print options
Manual duplex supported from printer driver
Capacity cartridge
3.000 sheets
Networking features
Optional: IB-100 Ethernet print server:10Base-T/100Base-TX
Power consumption (active)
319 W
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:26:35
Uk has collected 3 expert reviews for KYOCERA FS-820 Laser Printer 1800 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-05-18 01:26:35
entry-level laser printer with low cost of ownership: This is the first mono laser printer Kyocera has produced at the entry-level end of the market. With a street price of around 150, it goes head-to-head against budget models from HP and Lexmark, but st...
0%
trustedreviews.com
Updated:
2013-05-18 01:26:35
The majority of Kyocera's product range is aimed at the SME business market, so it comes as something of a surprise to see the FS-820 pitch in at very much an entry-level price point. At this price it goes head-to-head with machines such as HP's LaserJet...
80%