location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Leather Micro Camera Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leather Micro Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLMC00
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus Leather Micro Camera Case Black :
The short editorial description of Targus Leather Micro Camera Case Black

Leather Micro Camera Case
More>>>
Targus Leather Micro Camera Case Black:
The official marketing text of Targus Leather Micro Camera Case Black as supplied by the manufacturer

The Targus Micro Camera Leather Case is constructed from genuine leather for maximum protection of your camera. This case fits most micro and slimline cameras and features an expandable interior pocket for additional storage. The micro case can also be transported easily utilising a detachable shoulder strap, and features a lifetime warranty.

Features:
Luxurious genuine leather exterior
Convenient carry case for most micro and slimline cameras
Detachable neck strap or nylon belt loop for easy transportation of your camera
Expandable interior pocket for your memory cards

Short summary description Targus Leather Micro Camera Case Black:
This short summary of the Targus Leather Micro Camera Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Leather Micro Camera Case, Black

Long summary description Targus Leather Micro Camera Case Black:
This is an auto-generated long summary of Targus Leather Micro Camera Case Black based on the first three specs of the first five spec groups.

Targus Leather Micro Camera Case. Product color: Black

Features
Product color *
Black
Material *
Leather
Weight & dimensions
Weight
2.47 oz (70 g)
Other features
Dimensions (WxDxH)
3.94 x 2.56 x 0.787" (100 x 65 x 20 mm)
Brand Image Article code product Stock Price from
Targus Leather Small Camera Case Black Targus Leather Small Camera Case Black
(show image)
DLSC01 Leather Small Camera Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Leather Universal Camera Case Black Targus Leather Universal Camera Case Black
(show image)
DLUC02 Leather Universal Camera Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)