location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Leather Small Camera Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Leather Small Camera Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLSC01
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:42
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus Leather Small Camera Case Black :
The short editorial description of Targus Leather Small Camera Case Black

Leather Small Camera Case
More>>>
Targus Leather Small Camera Case Black:
The official marketing text of Targus Leather Small Camera Case Black as supplied by the manufacturer

This small Leather Camera Case is constructed from genuine leather for maximum protection of your camera. Fitting most small to medium sized cameras on the market it also features an internal mesh pocket for additional storage. The case can also be transported easily by utilising the detachable shoulder strap, and features a limited lifetime warranty.

Features:
Luxurious genuine leather exterior
Convenient carry case for most small to medium cameras
Detachable shoulder strap or nylon belt loop for easy transportation of your camera
Internal mesh pocket for carrying your memory card or film

Short summary description Targus Leather Small Camera Case Black:
This short summary of the Targus Leather Small Camera Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Leather Small Camera Case, Black

Long summary description Targus Leather Small Camera Case Black:
This is an auto-generated long summary of Targus Leather Small Camera Case Black based on the first three specs of the first five spec groups.

Targus Leather Small Camera Case. Product color: Black

Features
Product color *
Black
Material *
Leather
Weight & dimensions
Weight
4.23 oz (120 g)
Other features
Dimensions (WxDxH)
3.94 x 2.76 x 0.787" (100 x 70 x 20 mm)
Brand Image Article code product Stock Price from
Targus Leather Convertible Hip/Shoulder Video Case Black Targus Leather Convertible Hip/Shoulder Video Case Black
(show image)
DLHV01 Leather Convertible Hip/Shoulder Video Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Leather Micro Camera Case Black Targus Leather Micro Camera Case Black
(show image)
DLMC00 Leather Micro Camera Case 0.00
(excl. VAT)
0 (incl. VAT)
Targus Leather Universal Camera Case Black Targus Leather Universal Camera Case Black
(show image)
DLUC02 Leather Universal Camera Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)