Antec logo

Antec TruePower 2.0 power supply unit 550 W ATX

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46528
Info modified on:
07 Mar 2024, 15:34:52
Long product name Antec TruePower 2.0 power supply unit 550 W ATX:

True Power 2.0 24pin 550W True Control ATX Single 120mm low noise fan Dual 12V outputs 4ser ATA conn

Short summary description Antec TruePower 2.0 power supply unit 550 W ATX:

Antec TruePower 2.0, 550 W, ATX, 80.000 h, 0 - 50 °C, 5.07 lbs (2.3 kg), 5.51 x 5.91 x 3.39" (140 x 150 x 86 mm)

Long summary description Antec TruePower 2.0 power supply unit 550 W ATX:

Antec TruePower 2.0. Total power: 550 W. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 80.000 h. Weight: 5.07 lbs (2.3 kg). Dimensions (WxDxH): 5.51 x 5.91 x 3.39" (140 x 150 x 86 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.