location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSCR10423
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSCR10423
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:38:36
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
installation (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 22 lbs (10 kg) 1400 RPM White
  • - Built-in display LCD
  • - Hygiene/anti-allergy, Black
  • - Load balancing system Foam control system
  • - Remaining time indication
  • - Spin-drying class: B
  • - 69 dB
More>>>
Short summary description Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:
This short summary of the Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FSCR10423, Front-load, 22 lbs (10 kg), B, 69 dB, 1400 RPM, 191 kWh

Long summary description Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:
This is an auto-generated long summary of Whirlpool FSCR10423 washing machine Front-load 22 lbs (10 kg) 1400 RPM White based on the first three specs of the first five spec groups.

Whirlpool FSCR10423. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 191 kWh, Annual water consumption washing: 11500 L. Product color: White. Width: 23.4" (595 mm), Depth: 25.2" (640 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Display type
LCD
Door hinge *
Left
Door color
Chrome
Drum material
Stainless steel
Cord length
47.2" (1.2 m)
Performance
Drum capacity *
22 lbs (10 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Noise level (spin) *
69 dB
Noise level (wash) *
49 dB
Delayed start timer *
No
Timer
Yes
Washing programs *
Hygiene/anti-allergy, Black
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
53%
Ergonomics
Remaining time indication *
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.95 kWh
Power consumption (off)
0.25 W
Connected load
1820 W
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
23.4" (595 mm)
Depth
25.2" (640 mm)
Height
33.5" (850 mm)
Weight
185.2 lbs (84 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
26.4" (670 mm)
Package height
34.6" (880 mm)
Package weight
187.4 lbs (85 kg)
Other features
Washing class
A
Annual energy consumption washing
191 kWh
Annual water consumption washing
11500 L
Brand Image Article code product Stock Price from
Whirlpool BI WMWG 71253E EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Whirlpool BI WMWG 71253E EU washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
869991559330 BI WMWG 71253E EU 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White Whirlpool FRR12451 washing machine Front-load 26.5 lbs (12 kg) 1400 RPM White
(show image)
859200238010 FRR12451 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool AWE6010 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White Whirlpool AWE6010 washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
859330138050 AWE6010 0.00
(excl. VAT)
0 (incl. VAT)