location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K UHD Slim LED TV powered by Android™ 50PUT6400/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PUT6400/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863002339
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 10:00:19
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 50PUT6400/12 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 126 cm (50")
  • - 4K Ultra-HD LED TV
  • - Dual Core; 8 GB and expandable
  • - DVB-T/T2/C
Long product name Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² :
The short editorial description of Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²

50", 3840 x 2160, 300 cd/m2, 700Hz PMR, RMS 20W, 4 x HDMI, scarts, 3 x USB, Rj-45, Wi-Fi, 101 kWh A+, VESA 400 x 200, Android 5.0 Lollipop
More>>>
Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
The official marketing text of Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² as supplied by the manufacturer

4K UHD Slim LED TV powered by Android
with Pixel Plus Ultra HD
The 6400 Series Ultra HD TV combines Pixel Plus Ultra HD, Dual Core processing and the power of Android to deliver fluid performance-beautifully. Slim lines, an elegant open stand, and loads of features complete the experience.

A clear, vivid picture every time
- 4K Ultra HD: resolution like you’ve never seen it before
- Micro Dimming Pro for incredible contrast
- Natural Motion for fluid yet sharp moving images
- Pixel Plus Ultra HD: discover Ultra HD Picture Quality
- Ultra Resolution converts any content into crisp Ultra HD

Functional elegance
- Swivel stand lets you enjoy TV from any angle

With Android your TV can do it all
- Dual Core processing and Android OS for strong performance
- Google Cast: unlock the full potential of your Smart TV
- Google Play™: your window to fun
- Spotify Connect—share your favorite music on TV

Short summary description Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This short summary of the Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 50PUT6400/12, 50", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²:
This is an auto-generated long summary of Philips 6000 series 50PUT6400/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 50PUT6400/12. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Android

Android

Pixel Plus Ultra HD
Pixel Plus Ultra HD

Experience 4K Ultra HD sharpness from Philips. Philips Pixel Plus Ultra HD engine optimises picture quality to deliver smooth, fluid images with incredible detail and depth. So whether you stream online or watch a DVD, you’ll enjoy sharper 4K images with brighter whites and blacker blacks—every time and from any source.

Micro Dimming Pro
Micro Dimming Pro

Micro Dimming Pro optimises the contrast on your TV based on the light conditions in your environment. A light sensor and special software analyse the picture in 6400 different zones so you'll enjoy incredible contrast and image quality for a truly lifelike visual experience—day or night.

Natural Motion
Natural Motion

You love watching films, but demand the best image possible. Natural Motion is our motion enhancement technology that resolves judder, providing you with a smooth moving image. Films are recorded at a limited frame rate of 24 frames per second resulting in judder. Natural Motion doubles the number of frames to 50 motion changes per second. This resolves judder, so all you see is a fluid, sharper image.

Ultra Resolution
Ultra Resolution

Ultra Resolution converts any content into a sharper Ultra HD picture on screen. Advanced upscaling combined with Philips' unique line thinning algorithms transform original pixels into better pixels. The result is a visibly more refined image with finer lines and greater, deeper details.

4K Ultra HD
4K Ultra HD

Ultra HD TV has 4 times the resolution of a conventional Full HD TV. With over 8 million pixels and our unique Ultra Resolution upscaling technology, you'll experience improved images regardless of the original content. Enjoy improved sharpness, increased depth perception, superior contrast, smooth natural motion and flawless details.

Dual Core + Android
Dual Core + Android

With Android on your TV, you'll navigate, launch apps and play videos in a way that is super fast, super intuitive and super fun. The Android robot liberates the power of our Dual Core processor to get things done with speed and ease.

Google Play
Google Play

Google Play™ has a rich catalogue of high-quality games for all ages. Optimised for use on your TV, they look as great as they play. And there's no need to clutter up your house with yet another gaming console; with a universal USB gaming control you can navigate and play with ease.

Google Cast
Google Cast

Use Google Cast together with your smart device* to harness the power of your Philips Smart TV. It lets you browse websites, content and apps, and then 'cast' them to your TV at the push of a button. Best of all, you can continue to use your smart device for other things even while the casted content is playing on your TV.

Open metal swivel stand

A television with modern, refined lines deserves a stand that lifts it above the ordinary. That’s why the designers at Philips TV created this unique, open metal stand that not only integrates beautifully with your décor, it also lets you swivel the TV to adjust the viewing angle as well!

Display
Display diagonal *
50"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9, Zoom
Supported graphics resolutions
3840 x 2160
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
49.6" (126 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Android TV
Operating system version
5.0 Lollipop
Video on Demand (VOD) support
Yes
Video apps
Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Miracast
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, JPS, MPO, PNG, PNS
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
Backlight dimming technology
Local Dimming
Processor cores
2
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Program Guide (EPG)
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
69 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
44.3" (1124 mm)
Depth (with stand)
9.8" (249 mm)
Height (with stand)
27.9" (709 mm)
Weight (with stand)
31.7 lbs (14.4 kg)
Width (without stand)
44.3" (1124 mm)
Depth (without stand)
3.03" (77 mm)
Height (without stand)
25.5" (647 mm)
Weight (without stand)
29.3 lbs (13.3 kg)
Packaging data
Quick start guide
Yes
Package width
48.8" (1240 mm)
Package depth
5.16" (131 mm)
Package height
29.1" (740 mm)
Package weight
45.2 lbs (20.5 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
Annual energy consumption
101 kWh
Energy efficiency class (old)
A+
User memory
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 19:39:08
Uk has collected 1 expert review for Philips 6000 series 4K UHD Slim LED TV powered by Android™ 50PUT6400/12 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
avforums.com
Updated:
2019-12-02 19:39:08
The Philips PUT6400 is the manufacturer's latest entry-level Ultra HD 4K LED LCD TV, which can now finally be released. Sadly, through no fault of their own, Philips have been rather late to the party this year. Delays to the Android Smart TV platform tha...
Good Decent native blacks, Great backlight uniformity, Good out-of-the-box performance, Impressive upscaling, Attractive price...
Bad Limited future-proofing, CMS doesn't work, Android TV still has issues...
Bottom line If you're on a budget or just fancy testing the Ultra HD 4K waters without committing too much money, then the Philips 50PUT6400 is definitely a good choice. It provides enough features and specifications to keep it relevant in a fast-changing world, whil...
80%
Brand Image Article code product Stock Price from
Philips 6800 series 50PUT6800/98 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6800 series 50PUT6800/98 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUT6800/98 50PUT6800/98
Philips 6800 series 50PUT6800/79 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6800 series 50PUT6800/79 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
50PUT6800/79 4K UHD Slim LED TV powered by Android™ 50PUT6800/79
Country Distributor
United Kingdom 1 distributor(s)