Epson logo

Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101435
Info modified on:
30 May 2023, 12:06:22
Long product name Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:

Inkjet mono printer, Duplex, A4, 1200 x 2400, Ethernet, USB 2.0, LCD display

Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:

Take advantage of low power consumption, a low Total Cost of Ownership (TCO), fast print speeds and features designed for easy business integration with the new WorkForce Pro WF-M5190DW. This business inkjet printer benefits from automatic double-sided printing, making any job easy and efficient, and PDL compatibility, including PCL and Adobe PostScript 3.

Ecological
The WF-M5190DW uses up to 80 percent less power than competitive mono lasers1 thanks, in part, to its no heat technology. No Ozone gas is emitted and an improved quiet print mode and no fan noise during or after printing make it ideal for the work environment.

Low running costs
The WF-M5190DW's high-capacity ink cartridges of up to 10,000 pages2 allow you to print for longer and lower your running costs. And there are fewer parts to replace than a laser.

Save time
This efficient business printer has print speeds of up to 34ppm, (20ppm ISO print speed3). Its maximum paper capacity of 580 sheets means less time is spent refilling, and a monthly duty cycle of up to 35,000 pages4 means you can print lots in confidence.

Built for business
PrecisionCore technology powers the output quality that Epson is known for, at the speeds required for office, commercial and industrial printing. Prints dry fast thanks to the DURABrite Ultra ink. Wi-Fi Direct™ capability lets you print from supported wireless devices without connecting to a router. Email Print for Enterprise5 allows you to securely send documents directly to the printer. Available with direct printing and pull print modes, this secure system integrates seamlessly into your existing IT infrastructure.

Key Features
- Ecological: Uses up to 80 percent less power than competitive mono lasers1
- Low intervention: Minimise your printing downtime
- Save time: High paper capacity means less time is spent refilling
- Built for business: PDL compatibility (PCL and Adobe PostScript 3)
- PrecisionCore technology: Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-M5190DW, 2400 x 1200 DPI, A4, 35000 pages per month, 34 ppm, Duplex printing, LCD

Long summary description Epson WorkForce Pro WF-M5190DW inkjet printer 2400 x 1200 DPI A4 Wi-Fi:

Epson WorkForce Pro WF-M5190DW. Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.