location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WLD15 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLD15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-BBUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063620319
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL WLD15 Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Long product name DELL WLD15 Wireless Black :
The short editorial description of DELL WLD15 Wireless Black

Gigabit Ethernet, 802.11ad, VGA, Mini DisplayPort, HDMI, 2 x USB 2.0, 3 x USB 3.0
More>>>
DELL WLD15 Wireless Black:
The official marketing text of DELL WLD15 Wireless Black as supplied by the manufacturer

Introducing Dell's new wireless docking solution for laptops, ultrabooks™ and 2–in–1's with 5th generation Intel® Core™ vPro™ processors enabled with Intel® Tri–Band Wireless–AC 17265 for a desktop free of wires.

Seamless wireless docking
The Dell Wireless Dock provides seamless high-speed wireless docking to your network through Intel® WiGig technology powering up to two external displays, keyboard, mouse, audio and other peripherals.

Convenient connections
Simply connect all the devices and peripherals you use every day to the Dell Wireless Dock and your laptop will communicate wirelessly with the dock. With two USB ports in front and three USB ports in back, the dock unites everything conveniently in one place for your wireless desktop.

Increase at the desk productivity
Work more efficiently and increase productivity with two external displays and all the devices on your desktop. The Dell Wireless Dock supports VGA, HDMI and mDP for up to two displays

WiGig high speed
Using Intel WiGig technology, the Dell Wireless Dock enables higher data transfer rates upto 4.6Ghz–higher than Wifi AC certified products.

Secure communication
Work confidently knowing your files are protected with data encryption and strong authentication protocols IEEE802.11 and current WLAN technologies.

Easy presentation connectivity
Simplify access to presentation and collaboration tools in your meeting rooms and classrooms with fast, reliable connectivity to projectors and other compatible equipment.

Collaboration
When you collaborate on Skype, Lync or other communications tools you'll benefit from the Dell Wireless Dock's front audio in/out port for voice over IP.

Short summary description DELL WLD15 Wireless Black:
This short summary of the DELL WLD15 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WLD15, Wireless, 10,100,1000 Mbit/s, Black, Kensington, Dell, Latitude 7350 Latitude E7250 Latitude E7450 Latitude E5470 Latitude E5570 Latitude E7270 Latitude...

Long summary description DELL WLD15 Wireless Black:
This is an auto-generated long summary of DELL WLD15 Wireless Black based on the first three specs of the first five spec groups.

DELL WLD15. Connectivity technology: Wireless. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. AC input frequency: 60 Hz, Power consumption (max): 65 W. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Seamless wireless docking
Seamless wireless docking

The Dell Wireless Dock provides seamless high-speed wireless docking to your network through Intel® WiGig technology powering up to two external displays, keyboard, mouse, audio and other peripherals.

Increase at the desk productivity
Increase at the desk productivity

Work more efficiently and increase productivity with two external displays and all the devices on your desktop. The Dell Wireless Dock supports VGA, HDMI and mDP for up to two displays

Secure communication
Secure communication

Work confidently knowing your files are protected with data encryption and strong authentication protocols IEEE802.11 and current WLAN technologies.

Ports & interfaces
Connectivity technology *
Wireless
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
PowerShare
Yes
Number of USB ports with PowerShare support
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Mini DisplayPorts quantity
1
Headphone outputs *
1
Line-out
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
On/off switch
Yes
LED indicators
Yes
Reset button
Yes
Brand compatibility
Dell
Compatibility
Latitude 7350 Latitude E7250 Latitude E7450 Latitude E5470 Latitude E5570 Latitude E7270 Latitude E5270 Latitude E7470
Power
AC input frequency
60 Hz
Power consumption (max)
65 W
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Weight
12.8 oz (363 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Disclaimer DELL WLD15 Wireless Black:
Disclaimer

Actual configuration might differ from illustration