DELL logo

DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164591
Info modified on:
14 Mar 2024, 19:23:13
Long product name DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m):

SAS 6Gbit/s, 50 cm

DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m):

- Faster
- Quieter
- Lighter
The Dell™ 6 GB Hard Drive Mini offers an ideal data storage solution for your Dell Systems. This hard drive features a SAS interface . This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m):

DELL 470-AASG, 1968.5" (50 m), Male/Male

Long summary description DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m):

DELL 470-AASG. Cable length: 1968.5" (50 m), Connector gender: Male/Male

Specs
Distributors
Loading...
Disclaimer DELL 470-AASG Serial Attached SCSI (SAS) cable 1968.5" (50 m) 470-AASG:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.