Kensington logo

Kensington E06121 staples

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Kensington
Product views:
29846
Info modified on:
14 Mar 2024, 17:23:52
Long product name Kensington E06121 staples:

Rexel Staples No.16 (1000)

Kensington E06121 staples:

Pack of 1000 Rexel No.16 staples.

- Rexel high quality staples
- Manufactured from Steel to precise standards
- Developed for accurate trouble-free stapling

Short summary description Kensington E06121 staples:

Kensington E06121, Silver, 1.5" (38 mm), 2.76" (70 mm), 2.52" (64 mm)

Long summary description Kensington E06121 staples:

Kensington E06121. Product color: Silver. Package width: 1.5" (38 mm), Package depth: 2.76" (70 mm), Package height: 2.52" (64 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.