location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 12595 divider Transparent

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reinforced Pocket Dividers A4 Clear (10)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12595
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010255789327
Category:
Sheet of card or paper used to divide a folder or ring binder into sections.
Dividers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Kensington
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kensington 12595 divider Transparent :
The short editorial description of Kensington 12595 divider Transparent

Reinforced Pocket Dividers A4 Clear (10)
More>>>
Kensington 12595 divider Transparent:
The official marketing text of Kensington 12595 divider Transparent as supplied by the manufacturer

Nyrex the UK's No.1 brand for premium quality and strength. Tough and durable for long lasting use.

- A4 Pocket dividers with 10 clear divider tabs and 15 coloured inserts: White, blue, green, red and yellow (3 of each).
- For easy personal indexing.
- Complete with multi-punched white reinforcing strip - for strength and to fit most ring binders.
- Print will not lift on to pocket.
- Ability to photocopy clearly.
- Polished finish.

Short summary description Kensington 12595 divider Transparent:
This short summary of the Kensington 12595 divider Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 12595, Transparent, 9.72" (247 mm), 12.4" (315 mm), 0.197" (5 mm)

Long summary description Kensington 12595 divider Transparent:
This is an auto-generated long summary of Kensington 12595 divider Transparent based on the first three specs of the first five spec groups.

Kensington 12595. Product color: Transparent. Package width: 9.72" (247 mm), Package depth: 12.4" (315 mm), Package height: 0.197" (5 mm)

Features
Product color *
Transparent
Weight & dimensions
Package width
9.72" (247 mm)
Package depth
12.4" (315 mm)
Package height
0.197" (5 mm)
Brand Image Article code product Stock Price from
Rexel

Rexel 75699 divider Multicolor
(show image)
75699 Manilla A4 Divider 20 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75652 divider Multicolor
(show image)
75652 Manilla A4 Divider 10 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)