location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX200S2 Xe3200 1GB 3x73GB DVD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-935114-002
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.2 GHz
  • - 1 GB DDR-SDRAM
  • - DVD-ROM
  • - Floorstand Tower
More>>>
Short summary description Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM:
This short summary of the Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD, 3.2 GHz, 1 GB, DDR-SDRAM, DVD-ROM, Floorstand Tower

Long summary description Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD server Floorstand Tower Intel® Xeon® 3.2 GHz DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200S2 Xe3200 1GB 3x73GB DVD. Processor family: Intel® Xeon®, Processor frequency: 3.2 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Chassis type: Floorstand Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3.2 GHz
Processor cache
1 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
12 GB
Storage
HDD capacity
219 GB
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Floorstand Tower
Weight & dimensions
Weight
55.1 lbs (25 kg)
Other features
I/O ports
2 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 3 x Hi-Speed USB - 4 PIN USB Type A 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45
Dimensions (WxDxH)
11.3 x 30.5 x 18.6" (286 x 775 x 473 mm)
Storage drive type
Ultra320 SCSI
Graphics card
Rage XL