Samsung logo

Samsung SL-K7600LX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156069
Info modified on:
07 Jul 2021, 14:49:46
Long product name Samsung SL-K7600LX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:

60ppm, 1200 x 1200 dpi, 1.5 GHz (Quad-Core), 10.1" LCD Touch, 320 GB, 6 GB, USB 2.0 / USB 3.0, Ethernet, 84.3 kg

Samsung SL-K7600LX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:

Powerful quad-core CPU
With the industry’s first quad-core 1.5 GHz CPU with System-on-Chip technology delivering high-performance interpreting and rendering emulation, these powerful printers are twice as fast as conventional dual-core-based MFPs.

Two times faster dual scanning
The Dual-Scan Document Feeder scans both sides of a document simultaneously, capable of scanning up to 160 ipm, which is twice the scanning speed of the X4300 series and six times that of other printers.

Work SMART, just like on a tablet
The industry’s first Android-based printing UX, the Samsung SMART UX Centre 2.0 functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.

Technology that ensures a crisper, clearer results
A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution and a next-generation polymerised toner ensures the best finishes while Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.

Reduce costs with high durability
Best-in-class maximum monthly duty means high durability, ensuring cost reduction and freedom from trivial work typically spent changing toner cartridges, drums and a developer.

Enhanced productivity with variable options
Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).

Do more with productivity boosting features
Easily set up printers by downloading essential apps from the Printing App Centre. Productivity tools include Workbook Composer, Hancom Office, Smart Colour Manager with more to be added.

Tap to print with NFC technology
Simply tap to print, scan or fax documents with advanced NFC technology from any supported mobile device. The wireless option with Active NFC provides user authentication through a mobile device.

Numerous options for the finishing touch
From a Booklet Finisher to Job Separator, a wide range of paper output options help boost productivity.

Input options to fit every need
Equip your office with various input cabinets that can accommodate print jobs of any size.

Short summary description Samsung SL-K7600LX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:

Samsung SL-K7600LX, Laser, Color printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Samsung SL-K7600LX multifunction printer Laser A3 1200 x 1200 DPI 60 ppm:

Samsung SL-K7600LX. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product color: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.