location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B072-008-1A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B072-008-1A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B072-008-1A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186584 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1-year limited warranty
Long product name Tripp Lite B072-008-1A KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B072-008-1A KVM switch Rack mounting Black

1600x1200@75Hz, 30m Max, Cat5, 8 x RJ-45, VGA, 2 x MiniDin-6, 1U Rack
More>>>
Tripp Lite B072-008-1A KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B072-008-1A KVM switch Rack mounting Black as supplied by the manufacturer

Tripp Lite's 8-Port NetCommander 1U Rackmount Cat5 KVM Switch with PS2/USB adapter, is the next generation of our cost-effective, feature rich, KVM switches. It's sleek, 1U design and compact size, features RJ45 connection ports that utilize inexpensive Cat5 patch cables, reducing the amount of cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA, SVGA, or XGA monitors, as well as all major operating systems. On board PS/2 connections for Keyboard / Mouse, or use included adapter to convert to USB Keyboard / Mouse ports. Constructed of heavy-duty steel housing.

Short summary description Tripp Lite B072-008-1A KVM switch Rack mounting Black:
This short summary of the Tripp Lite B072-008-1A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B072-008-1A, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite B072-008-1A KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B072-008-1A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B072-008-1A. Maximum resolution: 1600 x 1200 pixels, Number of users: 1 user(s). Product color: Black, Rack capacity: 1U. Compliance certificates: RoHS. Width: 16.8" (426.2 mm), Depth: 4.77" (121.2 mm), Height: 1.71" (43.4 mm). Package width: 20.3" (515.1 mm), Package depth: 7.68" (195.1 mm), Package height: 4.33" (110 mm)

Ports & interfaces
Number of computers controlled *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Audio connections
No
DC-in jack
No
Performance
Maximum resolution *
1600 x 1200 pixels
Number of users
1 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
LED indicators
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Width
16.8" (426.2 mm)
Depth
4.77" (121.2 mm)
Height
1.71" (43.4 mm)
Weight
3.44 lbs (1.56 kg)
Packaging data
Package width
20.3" (515.1 mm)
Package depth
7.68" (195.1 mm)
Package height
4.33" (110 mm)
Package weight
5.34 lbs (2.42 kg)
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
21.3" (540 mm)
Master (outer) case length
16.3" (415 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
22.9 lbs (10.4 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186581
Country of origin
China
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-HD1AC4-N4 KVM switch Black Tripp Lite B002-HD1AC4-N4 KVM switch Black
(show image)
B002-HD1AC4-N4 B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)