location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4POSTRAILKIT mounting kit Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4POSTRAILKIT 4-Post Rack-Mount Installation Kit of select Rack-Mount UPS Systems
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRAILKIT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332148865 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:20:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4POSTRAILKIT mounting kit Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UPS systems in 4-post rackmount applications
  • - Adjustable to any setting between 20.5 and 36 inches
  • - Temporary placement pegs simplifies single-person installation
  • - Square hole rack attachment hardware included
  • - Supports UPS chassis up to 250 lbs (113.4 kgs)
Guarantee: 5-year limited
Long product name Tripp Lite 4POSTRAILKIT mounting kit Gray :
The short editorial description of Tripp Lite 4POSTRAILKIT mounting kit Gray

4-Post Rack-Mount Installation Kit of select Rack-Mount UPS Systems
More>>>
Tripp Lite 4POSTRAILKIT mounting kit Gray:
The official marketing text of Tripp Lite 4POSTRAILKIT mounting kit Gray as supplied by the manufacturer

The 4POSTRAILKIT adjustable rack-mount shelf system supports heavy UPS systems in 4-post rack-mount applications. Includes one pair of expandable "L bracket" mounting rails to offer front-to-rear support of rack-mount UPS systems. Pair of expandable "L brackets" adjust to any setting between 20.5 and 36 inches. Includes mounting hardware compatible with square-hole racks. Set of temporary placement pegs enables simple single-person installation by allowing the rails to be held in place while attachment hardware is installed. Also compatible with other heavy pieces of networking or power protection equipment with 17.5-inch-wide rectangular chassis. Supports up to 250 pounds (113.4 kilograms).

Short summary description Tripp Lite 4POSTRAILKIT mounting kit Gray:
This short summary of the Tripp Lite 4POSTRAILKIT mounting kit Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4POSTRAILKIT, Gray

Long summary description Tripp Lite 4POSTRAILKIT mounting kit Gray:
This is an auto-generated long summary of Tripp Lite 4POSTRAILKIT mounting kit Gray based on the first three specs of the first five spec groups.

Tripp Lite 4POSTRAILKIT. Product color: Gray

Technical details
Product color *
Gray
Country of origin
China
Packaging data
Package width
22.4" (569 mm)
Package depth
4.9" (124.5 mm)
Package height
3" (76.2 mm)
Package weight
6.59 lbs (2.99 kg)
Logistics data
Master (outer) case width
23.5" (596.9 mm)
Master (outer) case length
10.4" (264.2 mm)
Master (outer) case height
11.1" (281.9 mm)
Master (outer) case weight
39.2 lbs (17.8 kg)
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332148862
Harmonized System (HS) code
7326.90.8688
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)