location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pigna MONODEX envelope B4 (250 x 353 mm) Brown 500 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pigna Check ‘Pigna’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONODEX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
834
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Pigna’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pigna: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Pigna MONODEX envelope B4 (250 x 353 mm) Brown 500 pc(s):
This short summary of the Pigna MONODEX envelope B4 (250 x 353 mm) Brown 500 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pigna MONODEX, B4 (250 x 353 mm), Brown, B4 (250 x 353 mm), 100 g/m², 9.84" (250 mm), 13.9" (353 mm)

Long summary description Pigna MONODEX envelope B4 (250 x 353 mm) Brown 500 pc(s):
This is an auto-generated long summary of Pigna MONODEX envelope B4 (250 x 353 mm) Brown 500 pc(s) based on the first three specs of the first five spec groups.

Pigna MONODEX. Envelope format (ISO 269): B4 (250 x 353 mm), Product color: Brown, Paper format: B4 (250 x 353 mm). Width: 9.84" (250 mm), Length: 13.9" (353 mm). Quantity per pack: 500 pc(s)