location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS WL-138G PCI adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL-138G PCI adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WL-138G
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:53:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS WL-138G PCI adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 2 years limited
Long product name ASUS WL-138G PCI adapter 54 Mbit/s :
The short editorial description of ASUS WL-138G PCI adapter 54 Mbit/s

WL-138G PCI adapter, IEEE 802.11g/b, 54 Mbps, PCI 2.2.
More>>>
ASUS WL-138G PCI adapter 54 Mbit/s:
The official marketing text of ASUS WL-138G PCI adapter 54 Mbit/s as supplied by the manufacturer

Provides an option for desktop PC users to optimize wireless LAN connectivity. The Asus WL-138G, IEEE802.11g/b PCI card ready to run in any PCI-equipped desktop PC. With WL-138G Wireless LAN PCI card, users may easily upgrade their desktop PCs become WLAN client station, and keeping you on the network without restriction.

Short summary description ASUS WL-138G PCI adapter 54 Mbit/s:
This short summary of the ASUS WL-138G PCI adapter 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS WL-138G PCI adapter, Wireless, PCI, 54 Mbit/s

Long summary description ASUS WL-138G PCI adapter 54 Mbit/s:
This is an auto-generated long summary of ASUS WL-138G PCI adapter 54 Mbit/s based on the first three specs of the first five spec groups.

ASUS WL-138G PCI adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: RP-SMA

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
TKIP
Design
Antenna type
RP-SMA
Design
LED indicators
Link
System requirements
Compatible operating systems
Windows 2000,XP
Other features
Supported data transfer rates
802.11g: 6, 9, 12, 18, 24, 36, 48, 54Mbps; 802.11b:1, 2, 5.5, 11Mbps
Networking features
Ethernet/Fast Ethernet
Outdoor range
310 m
Indoor range
40 m
Brand Image Article code product Stock Price from
D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s D-Link PCI Bus 802.11a b g wireless adapter 100 Mbit/s
(show image)
DWL-AG530 PCI Bus 802.11a b g wireless adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s
(show image)
DSL-300T/EUX3 ADSL-ethernetmodem (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s
(show image)
DWL-1000AP+/E DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)