location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec Uni Entry Level Chassis BX-02B-B-B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Uni Entry Level Chassis BX-02B-B-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX-02B-B-B
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Chieftec Uni Entry Level Chassis BX-02B-B-B :
The short editorial description of Chieftec Uni Entry Level Chassis BX-02B-B-B

Uni Entry Level Chassis BX-02B-B-B
More>>>
Chieftec Uni Entry Level Chassis BX-02B-B-B:
The official marketing text of Chieftec Uni Entry Level Chassis BX-02B-B-B as supplied by the manufacturer

Uni Entry Level Chassis



Chassis color in Black.

Front panel in Black color.

Dressing board in Black color.




540x205x522 mm (DxWxH). Material: 1.00 mm SECC steel.

For PSII PSU or PSII Redundant PSU. EMI shielding for different card.

Optional 1 X 120 mm + 5 x 90 mm fans. Hard Disk installed by patent rails.

Smart screws for 5.25" CD-ROM installation. Screwless PCI card clipper for fixing.

Drive Bay: 4 x 5.25" + 2 x 3.5" FDD. 6 x 3.5" HDD. Special spring design for anti-vibration.

Built-in USB 2.0V / Audio Jack/ 1394 IEEE board. Maximum internal zone design for server use.

Short summary description Chieftec Uni Entry Level Chassis BX-02B-B-B:
This short summary of the Chieftec Uni Entry Level Chassis BX-02B-B-B data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec Uni Entry Level Chassis BX-02B-B-B, 8.07" (205 mm), 21.3" (540 mm), 20.6" (522 mm), PSII PSU / PSII PSU, Built-in USB 2.0V / Audio Jack/ 1394 IEEE board

Long summary description Chieftec Uni Entry Level Chassis BX-02B-B-B:
This is an auto-generated long summary of Chieftec Uni Entry Level Chassis BX-02B-B-B based on the first three specs of the first five spec groups.

Chieftec Uni Entry Level Chassis BX-02B-B-B. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 20.6" (522 mm). Power supply type: PSII PSU / PSII PSU, I/O ports: Built-in USB 2.0V / Audio Jack/ 1394 IEEE board

Weight & dimensions
Width
8.07" (205 mm)
Depth
21.3" (540 mm)
Height
20.6" (522 mm)
Other features
Power supply type
PSII PSU / PSII PSU
I/O ports
Built-in USB 2.0V / Audio Jack/ 1394 IEEE board
Country Distributor
United Kingdom 1 distributor(s)