Chieftec logo

Chieftec Uni Entry Level Chassis: BX-02B-B-SL

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40195
Info modified on:
04 Apr 2019, 04:53:13
Long product name Chieftec Uni Entry Level Chassis: BX-02B-B-SL:

Uni Entry Level Chassis: BX-02B-B-SL

Chieftec Uni Entry Level Chassis: BX-02B-B-SL:

Uni Entry Level Chassis



Chassis color in Black.

Front panel in Black color.

Dressing board in Silver color.



540x205x522 mm (DxWxH). Material: 1.00 mm SECC steel.

For PSII PSU or PSII Redundant PSU. EMI shielding for different card.

Optional 1 X 120 mm + 5 x 90 mm fans. Hard Disk installed by patent rails.

Smart screws for 5.25" CD-ROM installation. Screwless PCI card clipper for fixing.

Drive Bay: 4 x 5.25" + 2 x 3.5" FDD. 6 x 3.5" HDD. Special spring design for anti-vibration.

Built-in USB 2.0V / Audio Jack/ 1394 IEEE board. Maximum internal zone design for server use.



Remark: Here window panel are optional.

Short summary description Chieftec Uni Entry Level Chassis: BX-02B-B-SL:

Chieftec Uni Entry Level Chassis: BX-02B-B-SL, 8.07" (205 mm), 21.3" (540 mm), 20.6" (522 mm), PSII PSU / PSII PSU, Built-in USB 2.0V / Audio Jack/ 1394 IEEE board

Long summary description Chieftec Uni Entry Level Chassis: BX-02B-B-SL:

Chieftec Uni Entry Level Chassis: BX-02B-B-SL. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 20.6" (522 mm). Power supply type: PSII PSU / PSII PSU, I/O ports: Built-in USB 2.0V / Audio Jack/ 1394 IEEE board

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.