location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54ADSLP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2019 11:24:24
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router :
The short editorial description of Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router

Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter
More>>>
Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router:
The official marketing text of Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router as supplied by the manufacturer

Wireless 54Mbps ADSL Router & Access point
This 54Mbps (802.11g) wireless high speed ADSL router and access point is your wireless gateway to share your ADSL line (analog ADSL modem built-in) on several computers . Via the Acces point you can create a wireless network. Via the built-in 4 ports switch you can create a wired network. Both up to 64 computers. This device provides high security functions like a firewall, WEP encryption (128 bit), 802.11x and WPA (Wifi Protected Access).

Features:
Built-in 4 LAN ports fast ethernet switch (10/100Mbps)
Built-in ADSL modem (analog)
Compliant with G.DMT and G.lite (line speed up to 8Mbps)
WPA & WEP encryption
Can be used on any TCP/IP network
Supports PPP (RFC1661, RFC2364 (PPPoA), RFC2516 PPPoE), (RFC2684 (MpoA) formerly RFC1483) and (RFC2225 (IpoA) formerly RFC1577)
Supports Bridging, Routing and DHCP server/client
VPN Passthrough (L2TP/PPTP/iPsec Passthrough)
NAT for multi-users to share a single IP address
Webbased configuration
Firmware upgradeable


Wireless 54Mbps USB 2.0 Adapter
Mobile and fast network connection without any cables. This wireless 54Mbps USB adapter allows any user to connect a computer or notebook to a 54Mbps wireless network.


Features:
Supports Ad-hoc mode (client to client connection) and infrastructure mode (connecting to a wireless Acess Point)
Range (0-120 meter) and dataspeed (1-54Mbps) are influenced by several factors (e.g. walls, doors, etc.)
Fully compatible with 802.11b (11Mbps) and 802.11g (54Mbps)
Security : WEP (encryption) 64-128bit, WPA (Wifi Protected Access)

Short summary description Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router:
This short summary of the Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, L2TP/PPTP/iPsec Passthrough, G.DMT, G.lite, WEP, WPA, PPP (RFC1661, RFC2364 (PPPoA), RFC2516 PPPoE), (RFC2684 (MpoA), (RFC2225 (IpoA), Intel Pentium III 500 MHz

Long summary description Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router:
This is an auto-generated long summary of Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter wireless router based on the first three specs of the first five spec groups.

Conceptronic Wireless ADSL Router & Access Point Analog + Wireless 54Mbps USB 2.0 Adapter. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: L2TP/PPTP/iPsec Passthrough. DSL specification: G.DMT, G.lite. Security algorithms: WEP, WPA. Supported network protocols: PPP (RFC1661, RFC2364 (PPPoA), RFC2516 PPPoE), (RFC2684 (MpoA), (RFC2225 (IpoA). Minimum processor: Intel Pentium III 500 MHz, Minimum RAM: 64 MB

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
VPN support
L2TP/PPTP/iPsec Passthrough
DSL features
DSL specification
G.DMT, G.lite
Security
Security algorithms
WEP, WPA
Protocols
Supported network protocols
PPP (RFC1661, RFC2364 (PPPoA), RFC2516 PPPoE), (RFC2684 (MpoA), (RFC2225 (IpoA)
System requirements
Minimum processor
Intel Pentium III 500 MHz
System requirements
Minimum RAM
64 MB
Other features
Compatible operating systems
Windows 95/98/ME/NT/XP/2000 UNIX Mac
I/O ports
4x 10/100 Ethernet LAN
Supported data transfer rates
Wireless: 11/54 Mbps
Networking features
Ethernet LAN, Wireless LAN, ADSL
Maximum data transfer rate
0.1 Gbit/s
Management platform
Web-based
Interface
Ethernet, ADSL, USB
Brand Image Article code product Stock Price from
Conceptronic Wireless 54Mbps Broadband StarterPack wireless router Conceptronic Wireless 54Mbps Broadband StarterPack wireless router
(show image)
C54STPACK Wireless 54Mbps Broadband StarterPack 0.00
(excl. VAT)
0 (incl. VAT)