location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro 732D3-903B Midi Tower Black 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
732D3-903B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-732D3-903B show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 10:50:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supermicro 732D3-903B Midi Tower Black 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 90° Rotatable HDD Cage
  • - Whisper-Quiet (<21dB)
  • - Kensington Lock Support
  • - Front I/O Ports: 2x Audio (HD/AC97) & 2x USB 3.0
  • - 1x Optional Front 12cm (1850 RPM) PWM Fan
  • - Mid-Tower Chassis Supports Micro-ATX Motherboard, Sizes – E-ATX/ATX/Micro ATX
  • - 900W Gold Level Certified High-Efficiency Power Supply
  • - 1x Rear 12cm (1850 RPM) PWM Fan
  • - 2x 5.25" External HDD Drive Bays & 4x 3.5" Internal HDD Drive Bays
Long product name Supermicro 732D3-903B Midi Tower Black 900 W :
The short editorial description of Supermicro 732D3-903B Midi Tower Black 900 W

Supermicro 732D3-903B Mid-Tower E-ATX/ATX Workstation Chassis with 900W 80PLUS Gold Power Supply
More>>>
Short summary description Supermicro 732D3-903B Midi Tower Black 900 W:
This short summary of the Supermicro 732D3-903B Midi Tower Black 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro 732D3-903B, Midi Tower, PC, Black, ATX, EATX, micro ATX, HDD, Network, USA - UL listed, FCC Canada - CUL listed Germany - TUV Certified Europe/CE Mark EN 60950/IEC...

Long summary description Supermicro 732D3-903B Midi Tower Black 900 W:
This is an auto-generated long summary of Supermicro 732D3-903B Midi Tower Black 900 W based on the first three specs of the first five spec groups.

Supermicro 732D3-903B. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 900 W. Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 7.6" (193 mm), Depth: 20.7" (525 mm), Height: 16.7" (424 mm)

Country Distributor
Magyarország 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)