Olympus logo

Olympus C-8080 WideZoom 2/3" 8 MP CCD 3264 x 2448 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26861
Info modified on:
04 Apr 2019, 04:53:04
Long product name Olympus C-8080 WideZoom 2/3" 8 MP CCD 3264 x 2448 pixels Black:

CAM OLYMPUS C-8080 8.1M Wide Zoom

Short summary description Olympus C-8080 WideZoom 2/3" 8 MP CCD 3264 x 2448 pixels Black:

Olympus C-8080 WideZoom, 8 MP, 3264 x 2448 pixels, 2/3", CCD, 5x, Black

Long summary description Olympus C-8080 WideZoom 2/3" 8 MP CCD 3264 x 2448 pixels Black:

Olympus C-8080 WideZoom. Megapixel: 8 MP, Image sensor size: 2/3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 3x. Display diagonal: 1.8". Weight: 23.3 oz (660 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.