location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ DIGITAL 500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1856692
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CCD Blue
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 320 x 240 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue :
The short editorial description of Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue

Olympus µ DIGITAL 500 5,0 million pixels blue
More>>>
Short summary description Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue:
This short summary of the Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ DIGITAL 500, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 3x, Blue

Long summary description Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue:
This is an auto-generated long summary of Olympus µ DIGITAL 500 1/2.5" 5 MP CCD 2560 x 1920 pixels Blue based on the first three specs of the first five spec groups.

Olympus µ DIGITAL 500. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 2.5". Internal memory: 32 MB. Weight: 5.82 oz (165 g). Product color: Blue

Brand Image Article code product Stock Price from
Olympus

Olympus µ DIGITAL 800 1/1.8" 8 MP CCD 3264 x 2448 pixels Blue
(show image)
MJU800 µ DIGITAL 800 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ DIGITAL 800 1/1.8" Compact camera 8 MP CCD 3264 x 2448 pixels Silver
(show image)
N2129892 µ DIGITAL 800 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ DIGITAL 800 dark blue 1/1.8" 8 MP CCD 3264 x 2448 pixels
(show image)
N2137992 µ DIGITAL 800 dark blue 0.00
(excl. VAT)
0 (incl. VAT)