Targus logo

Targus AWE04EU laptop stand Gray, Silver 17"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325381
Info modified on:
15 Jun 2023, 22:18:17
Bullet Points Targus AWE04EU laptop stand Gray, Silver 17":
  • - Allows the notebook to be positioned at the most appropriate eyelevel
  • - Allows loose papers to be neatly placed in your eyeline
  • - Improves cooling and heat dissipation of the notebook
  • - Lightweight and foldable for maximum portability
Guarantee:
2 years
Long product name Targus AWE04EU laptop stand Gray, Silver 17":

Targus Ergo M-Pro Laptop Stand

Targus AWE04EU laptop stand Gray, Silver 17":

The Ergo M-Pro Notebook Stand is a compact, thin and lightweight ergonomic notebook stand. It has multiple tilt positions to hold the notebook in a vertical position and allows the notebook LCD to be used as the display while being positioned higher relative to eye level. The Ergo M-Pro Notebook Stand also incorporates a document holder which is positioned directly in front of the notebook user. When not in use, the Ergo M-Pro Notebook Stand will collapse into a relatively flat product, which can then be packed away easily for extended stays out of the office or indeed to take with you on the road. Compatible with all PC and Mac notebooks up to 17". Must be used in conjunction with a separate keyboard.

Short summary description Targus AWE04EU laptop stand Gray, Silver 17":

Targus AWE04EU, Gray, Silver, Plastic, 17", 0.787" (20 mm), 9.06" (230 mm), 14" (355 mm)

Long summary description Targus AWE04EU laptop stand Gray, Silver 17":

Targus AWE04EU. Product color: Gray, Silver, Material: Plastic, Maximum notebook screen size compatibility: 17". Width: 0.787" (20 mm), Depth: 9.06" (230 mm), Height: 14" (355 mm). Package width: 0.787" (20 mm), Package depth: 9.06" (230 mm), Package height: 14" (355 mm). Master (outer) case width: 9.6" (243.9 mm), Master (outer) case length: 14.3" (362.9 mm), Master (outer) case height: 5.12" (130 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.