location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33233
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5" :
The short editorial description of Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5"

Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series
More>>>
Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5":
The official marketing text of Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5" as supplied by the manufacturer

Take files and applications anywhere with the New Portable Hard Drive; sleeker than ever before! The ultra compact, 100 GB USB-powered Portable Hard Drive requires no external power supply – just plug it in and go. It is a high capacity travel companion that lets you take your important files, photos and music anywhere - a perfect storage solution for the mobile professional.

Short summary description Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5":
This short summary of the Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series, 100 GB, 2.5", 2.0, 7200 RPM

Long summary description Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5":
This is an auto-generated long summary of Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series external hard drive 7200 RPM 2.5" based on the first three specs of the first five spec groups.

Iomega Portable Hard Drive 100GB USB 2.0 (Host Powered) - Silver Series. HDD capacity: 100 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
100 GB
HDD speed *
7200 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB connector *
USB
USB version *
2.0
Power
Bus powered *
USB
External power adapter
No
Weight & dimensions
Weight *
5.82 oz (165 g)
Packaging data
Bundled software
Iomega Automatic Backup Pro, MUSICMATCH (PC), Adobe Photoshop Album 2.0 (PC), Iomega Automatic Backup (Mac)
Other features
Internal
No
Mac compatibility
Yes
Minimum storage drive space
65 MB
Minimum processor
300 MHz/G4/G3/iMac
Minimum system requirements
4X CD-ROM PS2 USB
Compatible operating systems
Microsoft Windows Me/2000 Professional/XP Home/XP Professional Mac OS 8.6
Dimensions (WxDxH)
4.96 x 2.91 x 0.472" (126 x 74 x 12 mm)
Brand Image Article code product Stock Price from
Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver Iomega 33238 external hard drive 80 GB 7200 RPM 2.5" USB 2.0 Silver
(show image)
33238 33238 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM Iomega Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series external hard drive 7200 RPM
(show image)
33235 Portable Hard Drive 60GB USB 2.0 (Host-Powered) - Silver Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)